Trust logo

Trust 600VA UPS PW-4060T uninterruptible power supply (UPS) 0.6 kVA

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57002
Info modified on:
08 Feb 2024, 14:05:10
Long product name Trust 600VA UPS PW-4060T uninterruptible power supply (UPS) 0.6 kVA:

600VA UPS PW-4060T

Trust 600VA UPS PW-4060T uninterruptible power supply (UPS) 0.6 kVA:

- Reliable 600 VA UPS mains power protector for office and home usage
- Avoid damaging hardware, extra work and save your important data when mains power is down
- 20.000 Euro warranty on connected equipment (Check conditions for details)
- 2 battery protected outputs, up to 35 minutes of back up time (depending on load)
- In total 3 surge protected outputs for PC, monitor and other important peripherals
- Extra reliability for connected devices thanks to RFI filter, surge protection, AVR function and modem/fax/phone protection
- Clear optical and acoustic indicators for power source and low battery

Short summary description Trust 600VA UPS PW-4060T uninterruptible power supply (UPS) 0.6 kVA:

Trust 600VA UPS PW-4060T, 0.6 kVA, 150 J, 45 min, 4.13 x 13.3 x 5.79" (105 x 338 x 147 mm), 230 V, 230 V

Long summary description Trust 600VA UPS PW-4060T uninterruptible power supply (UPS) 0.6 kVA:

Trust 600VA UPS PW-4060T. Output power capacity: 0.6 kVA, Surge energy rating: 150 J. Typical backup time at full load: 45 min. Dimensions (WxDxH): 4.13 x 13.3 x 5.79" (105 x 338 x 147 mm), Nominal output voltage: 230 V, Nominal input voltage: 230 V

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.