location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P602-010 parallel cable Beige 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P602-010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P602-010 - 10 PACK
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2023 15:29:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P602-010 parallel cable Beige 118.1" (3 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - Male/Male
  • - Beige
Long product name Tripp Lite P602-010 parallel cable Beige 118.1" (3 m) :
The short editorial description of Tripp Lite P602-010 parallel cable Beige 118.1" (3 m)

P602-010 - 3m
More>>>
Tripp Lite P602-010 parallel cable Beige 118.1" (3 m):
The official marketing text of Tripp Lite P602-010 parallel cable Beige 118.1" (3 m) as supplied by the manufacturer

Tripp Lite's 10-ft. bi-directional parallel printer cable connects computers with a DB25 female parallel port to parallel printers with a Centronics 36 female parallel port. The cable has DB25 male/Cent36 male connectors and supports bi-directional communication. It is manufactured from superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection. Bi-directional communication allows your printer to broadcast printer error messages back to network computers. Use IEEE cable if IEEE specifications are required. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

- Supports bi-directional communication.
- Length 10-ft. Connectors: DB25 male/Cent36 male.
- Superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection.
- Bi-directional communication allows your printer to broadcast printer error messages back to network computers.
- Molded ends with easy-grip textured overmold.
- Use IEEE cable if IEEE specifications are required.

Short summary description Tripp Lite P602-010 parallel cable Beige 118.1" (3 m):
This short summary of the Tripp Lite P602-010 parallel cable Beige 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P602-010, Beige, 118.1" (3 m), Male/Male, DB25 M/CENTRONICS 36 M

Long summary description Tripp Lite P602-010 parallel cable Beige 118.1" (3 m):
This is an auto-generated long summary of Tripp Lite P602-010 parallel cable Beige 118.1" (3 m) based on the first three specs of the first five spec groups.

Tripp Lite P602-010. Product color: Beige, Cable length: 118.1" (3 m), Connector gender: Male/Male

Features
Product color *
Beige
Cable length
118.1" (3 m)
Features
Connector gender
Male/Male
Connector(s)
DB25 M/CENTRONICS 36 M