location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WWSSRDSTC computer desk Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWSSRDSTC Rolling Desk TV / Monitor Cart - Height Adjustable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWSSRDSTC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239402 show
Category:
Desks which are used for computers.
Computer Desks Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 12:48:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite WWSSRDSTC computer desk Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Allows transitions between sitting and standing to promote wellness
  • - Lever provides one-touch height adjustment from 29.5 to 47.2 inches
  • - Monitor shelf supports 17.6 lb.; keyboard shelf supports 4.4 lb.
  • - Printer and CPU shelves support up to 22 lb. each
  • - Casters allow easy rolling from room to room
Guarantee: 5-year limited
Long product name Tripp Lite WWSSRDSTC computer desk Black, Silver :
The short editorial description of Tripp Lite WWSSRDSTC computer desk Black, Silver

Rolling Desk TV / Monitor Cart - Height Adjustable
More>>>
Tripp Lite WWSSRDSTC computer desk Black, Silver:
The official marketing text of Tripp Lite WWSSRDSTC computer desk Black, Silver as supplied by the manufacturer

Rolling Workstation Lets You Enjoy the Benefits of Standing During Your Workday
Standing for part of the day can help increase metabolism, improve alertness and productivity, reduce fatigue and decrease the risk of repetitive stress injuries. This WorkWise™ mobile workstation on wheels has adjustable height to let you enjoy the benefits of better workspace ergonomics at home, school or the office.

Easily Adjust Workstation Height for Ease of Use
To adjust the height of the WWSSRDSTC, press the lever on the side of the monitor shelf. The monitor and keyboard shelves move together to provide smooth transitions between sitting and standing. The height adjustment also ensures the comfort of different users. The monitor shelf adjusts between 29.5 and 47.2 inches above the floor.

Take Your All-in-One Workstation Wherever You Need to Go
The four casters on this standing desk allow you to roll it from room to room, giving you the freedom to go where your work takes you. Because it has a smaller footprint than many popular computer desks, the WWSSRDSTC also fits well in home offices. When not in use, the workstation can be rolled into a secure area for storage. Two of the casters lock to keep the workstation in position while at rest. Use the included cable wrap to reduce cord clutter for a clean, professional look.

Keep Your Computer Hardware Organized on Convenient Shelves
This adjustable-height desk on wheels includes four shelves for holding a monitor, laptop, keyboard, printer, CPU or other peripherals. The monitor shelf supports up to 17.6 lb., and the oversized keyboard shelf supports up to 4.4 lb. The printer and CPU shelves support up to 22 lb. each. The CPU shelf’s width adjusts from 4.7 to 8.2 inches to accommodate a variety of form factors. Straps are included to secure a CPU or other component.

Short summary description Tripp Lite WWSSRDSTC computer desk Black, Silver:
This short summary of the Tripp Lite WWSSRDSTC computer desk Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WWSSRDSTC, Straight, Free-form shape, MDF, Steel, Office, Matt

Long summary description Tripp Lite WWSSRDSTC computer desk Black, Silver:
This is an auto-generated long summary of Tripp Lite WWSSRDSTC computer desk Black, Silver based on the first three specs of the first five spec groups.

Tripp Lite WWSSRDSTC. Type: Straight, Table top shape: Free-form shape, Table top material: MDF. Width: 23" (584.2 mm), Depth: 47.2" (1198.9 mm), Height: 28.2" (716.3 mm). Country of origin: China, Master (outer) case width: 25.6" (650.2 mm), Master (outer) case length: 8.7" (221 mm)

Design
Type *
Straight
Proper use
Office
Table top shape *
Free-form shape
Table top material *
MDF
Table top finish type
Matt
Frame material *
Steel
Base legs type
V-legs
Table top color
Black
Product color
Black, Silver
Castor wheels
Yes
Number of wheels
3 wheel(s)
Keyboard tray
Yes
Weight & dimensions
Width
23" (584.2 mm)
Depth
47.2" (1198.9 mm)
Height
28.2" (716.3 mm)
Weight & dimensions
Weight
44.5 lbs (20.2 kg)
Package dimensions (WxDxH)
23.8 x 8.1 x 31.3" (604.5 x 205.7 x 795 mm)
Package weight
50.5 lbs (22.9 kg)
Package width
23.8" (604.5 mm)
Package depth
31.3" (795 mm)
Package height
9" (228.6 mm)
Logistics data
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332239409
Master (outer) case width
25.6" (650.2 mm)
Master (outer) case length
8.7" (221 mm)
Master (outer) case height
32.5" (825.5 mm)
Master (outer) case weight
52.9 lbs (24 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite WWSSRC computer desk Black Tripp Lite WWSSRC computer desk Black
(show image)
WWSSRC WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)