location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite W10-BW0-1B warranty/support extension 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Commissioning for 10kVA - 15kVA 3-Phase UPS models or SVTX 3-Phase UPS and Battery Cabinet in USA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W10-BW0-1B
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite W10-BW0-1B warranty/support extension 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 license(s)
  • - 1 year(s)
  • - Service time (hours x days): 8x5
Long product name Tripp Lite W10-BW0-1B warranty/support extension 1 license(s) 1 year(s) :
The short editorial description of Tripp Lite W10-BW0-1B warranty/support extension 1 license(s) 1 year(s)

Commissioning for 10kVA - 15kVA 3-Phase UPS models or SVTX 3-Phase UPS and Battery Cabinet in USA
More>>>
Tripp Lite W10-BW0-1B warranty/support extension 1 license(s) 1 year(s):
The official marketing text of Tripp Lite W10-BW0-1B warranty/support extension 1 license(s) 1 year(s) as supplied by the manufacturer

Commissioning with Startup (Normal Business Hours) for 10kVA - 15kVA 3-Phase UPS models or SVTX 3-Phase UPS Plus 1 Additional Battery Cabinet in USA (Lower 48 States). Note: Startup Only – Excludes On-Site Warranty. Additional Battery Cabinets Cost Extra.

UPS Startup

Startup helps you verify and document the proper installation and operation of your UPS system to build a solid foundation for improved reliability, higher efficiency, reduced costs, enhanced safety, fewer repairs, quicker service and longer UPS lifespan. Startup also registers your UPS, initiates its service record and establishes the essential working relationship between your organization and the Tripp Lite service team.

Short summary description Tripp Lite W10-BW0-1B warranty/support extension 1 license(s) 1 year(s):
This short summary of the Tripp Lite W10-BW0-1B warranty/support extension 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite W10-BW0-1B, 1 license(s), 1 year(s), 8x5

Long summary description Tripp Lite W10-BW0-1B warranty/support extension 1 license(s) 1 year(s):
This is an auto-generated long summary of Tripp Lite W10-BW0-1B warranty/support extension 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Tripp Lite W10-BW0-1B. License quantity: 1 license(s), Number of years: 1 year(s), Service time (hours x days): 8x5

Features
License quantity
1 license(s)
Service included
Parts
Service time (hours x days)
8x5
Features
Number of years
1 year(s)
On-site support
No
Parts replacement
Yes
Coverage area
US (Lower 48 States)
Country Distributor
United States 1 distributor(s)