location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite W09-BW1-247-1B warranty/support extension 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Start-Up & 1-Year On-Site Warranty - 3-Phase 208V SV-Series and 400V SVX-Series UPS, 1 Extra Battery, Regular Business Hours
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W09-BW1-247-1B
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite W09-BW1-247-1B warranty/support extension 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site
  • - 1 license(s)
  • - 1 year(s)
  • - Service time (hours x days): 24x7
  • - On-site support
Long product name Tripp Lite W09-BW1-247-1B warranty/support extension 1 license(s) 1 year(s) :
The short editorial description of Tripp Lite W09-BW1-247-1B warranty/support extension 1 license(s) 1 year(s)

Start-Up & 1-Year On-Site Warranty - 3-Phase 208V SV-Series and 400V SVX-Series UPS, 1 Extra Battery, Regular Business Hours
More>>>
Tripp Lite W09-BW1-247-1B warranty/support extension 1 license(s) 1 year(s):
The official marketing text of Tripp Lite W09-BW1-247-1B warranty/support extension 1 license(s) 1 year(s) as supplied by the manufacturer

Regular business hours start-up for SmartOnline 3-phase modular 208V SV-Series and domestically sold modular 400V SVX-Series UPS, including internal battery strings and one additional battery cabinet. When timely performed, start-up activates one-year on-site 24/7 "break/fix" warranty service for locations within the 48 contiguous states. Additional charges apply for additional external battery cabinets.

- Regular business hours start-up for SmartOnline 3-phase modular 208V SV-Series and domestically sold modular 400V SVX-Series UPS, including internal battery strings and one additional battery cabinet.
- When timely performed, start-up activates one-year on-site 24/7 "break/fix" warranty service for locations within the 48 contiguous states.
- Additional charges apply for additional external battery cabinets.

Short summary description Tripp Lite W09-BW1-247-1B warranty/support extension 1 license(s) 1 year(s):
This short summary of the Tripp Lite W09-BW1-247-1B warranty/support extension 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite W09-BW1-247-1B, 1 license(s), 1 year(s), On-site, 24x7

Long summary description Tripp Lite W09-BW1-247-1B warranty/support extension 1 license(s) 1 year(s):
This is an auto-generated long summary of Tripp Lite W09-BW1-247-1B warranty/support extension 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Tripp Lite W09-BW1-247-1B. License quantity: 1 license(s), Number of years: 1 year(s), Service time (hours x days): 24x7, Type: On-site

Features
License quantity
1 license(s)
Type
On-site
Features
Service time (hours x days)
24x7
Number of years
1 year(s)
On-site support
Yes
Country Distributor
United States 1 distributor(s)