Tripp Lite logo

Tripp Lite UR050-003-LAB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black

Data-sheet quality:
created/standardized by Icecat
Product views:
84657
Info modified on:
10 Aug 2024, 10:00:21
Guarantee:
Lifetime limited warranty
Long product name Tripp Lite UR050-003-LAB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black:

Universal Reversible USB 2.0 Hi-Speed Cable (Reversible A to Left-angle 5Pin Micro B M/M), 3-ft.

Tripp Lite UR050-003-LAB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black:

Tripp Lite UR050-003-LAB, 3-ft. USB 2.0 A to Left-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Furthermore, the Left-Angle Micro B connector is ideal for situations where space is at a premium, and reduces stress / excessive bending on the cable. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates.
- Universal / Reversible A connector eliminates guess-work as to connector orientation
- Left-Angle Micro B connector ideal in situations where space is at a premium, and reduces stress / excessive bending on the cable
- Available in lengths up to 10-ft.
- 480Mbps USB 2.0 Data Transfer Rates
- Data and Power transference

Short summary description Tripp Lite UR050-003-LAB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black:

Tripp Lite UR050-003-LAB, 35.8" (0.91 m), USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite UR050-003-LAB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black:

Tripp Lite UR050-003-LAB. Cable length: 35.8" (0.91 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product color: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.