USB-C to VGA Flat Adapter Cable (M/F), 1080p 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm)
Flat USB-C to VGA Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 Port
This USB 3.2 Gen 1 Type-C to VGA adapter (M/F) connects to a VGA cable to add a VGA monitor to the USB-C or Thunderbolt 3 port on your MacBook Pro, Windows laptop, tablet, smartphone or PC. It’s ideal for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching movies on a larger screen.
Flat FPC Design Allows Easy Handling and Storage
The flat, bendable FPC (Flexible Printed Circuit) body helps the cable connect to devices in tight spaces or around obstacles. It rolls easily for tangle-free storage in your backpack or laptop bag.
Supports USB-C DisplayPort Alternate Mode for Converting Video Signals
By connecting the USB-C connector to a source device that supports USB DisplayPort Alt Mode, you can output video to a VGA monitor without installing special software drivers. The U444-F5N-VGA supports video resolutions up to 1920 x 1200 (including 1080p) at 60 Hz.
Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.
Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play adapter is specifically designed for use with the MacBook Pro, Windows laptops and other devices equipped with a USB-C or Thunderbolt 3 port. It requires no software or external power. The five-inch cable fits into your pocket, briefcase or laptop bag for connecting to VGA monitors anywhere.
Tripp Lite U444-F5N-VGA, 1920 x 1200 pixels
Tripp Lite U444-F5N-VGA. Maximum resolution: 1920 x 1200 pixels, Certification: CE, FCC, RoHS, REACH. Product color: Black. Weight: 8.11 oz (230 g). Package type: Polybag, Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm). Quantity per pack: 1 pc(s)