Tripp Lite logo

Tripp Lite U442-DOCK2-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver

Data-sheet quality:
created/standardized by Icecat
Product views:
160746
Info modified on:
10 Aug 2024, 11:16:52
Bullet Points Tripp Lite U442-DOCK2-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:
  • - Connects 2 displays at the same time for easy multitasking and increasing productivity
  • - Supports Ultra HD 4K resolutions up to 3840 x 2160 @ 30 Hz for crystal-clear video
  • - Joins a wired 10/100/1000 Gigabit Ethernet network when no Wi-Fi is available
  • - Provides 20V 3A (60W) power output for fast-charging large-capacity mobile devices
  • - USB-C and USB-A hub ports allow connection of flash drives and other peripherals
Guarantee:
3-year limited
Long product name Tripp Lite U442-DOCK2-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:

USB-C Dock, Dual Display - 4K HDMI/mDP, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 60W PD Charging

Tripp Lite U442-DOCK2-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:

USB-C Docking Station Turns Your Device’s USB-C or Thunderbolt 3 Port into a Multiport Workstation
This multiport USB-C dock expands the potential of your Chromebook, Windows laptop or other device with a USB-C or Thunderbolt 3 port. It’s ideal for transmitting digital audio and video to a large display, adding a thumb drive or other USB peripheral, powering and charging a PD Charging-compliant mobile device, connecting to a Gigabit Ethernet network and a lot more—all at the same time.

Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear 4K Video and Digital Audio
The Mini DisplayPort (mDP) and HDMI outputs support Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. The VGA output supports HD resolutions up to 1920 x 1200, including 1080p, at 60 Hz. A DisplayPort or DVI display may also be connected using an mDP to DP or HDMI to DVI adapter (adapters sold separately).

Connects Up to 2 Displays at the Same Time
Connecting two external monitors simultaneously allows you to display the same image on both monitors, extend your host desktop across both with different windows open on each, or combine both into one large display as a video wall. Connect dual monitors in Extended (1080p mDP with 1080p HDMI or 1080p VGA) and Mirror (1080p mDP with 1080p HDMI or 1080p VGA) modes. HDMI and VGA video ports will not work simultaneously.

Connects Keyboards, Thumb Drives and Other USB Peripherals
The USB-A hub ports accept up to three USB peripherals, such as flash drives, mice, keyboards and printers. They support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with USB 2.0 and USB 1.1 devices. One USB port also supports BC 1.2 charging with 5V 1.5A (7.5W) of power dedicated to fast-charging your mobile device. Note: Host must support USB OTG (On-the-Go).

PD 2.0 Charging Port Charges Connected Device via AC Wall Charger
The USB-C Power Delivery port supports power output up to 20V 3A (60W), which is sufficient for charging and powering the connected source device, such as an Android smartphone or Chromebook. Just connect the device’s AC wall charger to the USB-C PD port. Note: USB-C PD port does not support Quick Charge (QC).

Accesses a Wired Gigabit Ethernet Network
The RJ45 port offers access to a Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.

Connects Audio Equipment
The USB-C hub’s 3.5 mm mini stereo jack is convenient for connecting speakers, headphones or a microphone to your workstation. You can listen to music or record the latest episode of your podcast.

Allows External Memory Access
The memory card slots support Micro SD and SD/MMC cards for transferring data to and from your connected computer, laptop or tablet.

Built-In USB-C Cable Connects in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB-C dock for Windows laptops, Chromebooks and other devices requires no software, drivers or external power. The compact unit fits easily into a pocket, briefcase or laptop bag for connecting on the go.

Short summary description Tripp Lite U442-DOCK2-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:

Tripp Lite U442-DOCK2-S, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB Type-C, 1000 Mbit/s, IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, Silver

Long summary description Tripp Lite U442-DOCK2-S laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:

Tripp Lite U442-DOCK2-S. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB connector type: USB Type-C. Ethernet LAN data rates: 1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Product color: Silver, Compatible memory cards: MMC, MicroSD (TransFlash), SD, Data transfer rate: 5 Gbit/s. AC input voltage: 20 V, Input current: 3 A, Output voltage: 5 V. Depth: 8.3" (210.8 mm), Weight: 8.11 oz (230 g)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.