location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U360-004-MINI interface hub 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U360-004-MINI 4-Port Portable USB 3.x (5Gbps) Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U360-004-MINI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184726 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:08:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U360-004-MINI interface hub 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable design with built-in 1-ft. cable
  • - USB data transfer rates up to 5Gbps
  • - Plug and Play
Guarantee: 3-year limited
Long product name Tripp Lite U360-004-MINI interface hub 5000 Mbit/s Black :
The short editorial description of Tripp Lite U360-004-MINI interface hub 5000 Mbit/s Black

4-Port Portable USB 3.x (5Gbps) Hub
More>>>
Tripp Lite U360-004-MINI interface hub 5000 Mbit/s Black:
The official marketing text of Tripp Lite U360-004-MINI interface hub 5000 Mbit/s Black as supplied by the manufacturer

The U360-004-MINI is a compact 4-port USB 3.2 hub with built-in cable that provides up to 5 Gbps transfer rates in a compact, portable format (computer and devices must be both USB 3.2 rated to achieve maximum 5 Gbps speeds). Hub is backward compatible to USB 2.0 and 1.1, so that older USB devices can be attached (devices will run at their native speeds of 480 Mbps and 12 Mbps respectively ).

Small, portable design allows the hub to travel easily, and built-in cable eliminates the need to carry a separate cable for attachment to laptops and tablets. Needed power comes from the attached computer. No need for external power adapter. Plug-n-Play...no drivers or software required. Works with all Windows and macOS operating systems.

Short summary description Tripp Lite U360-004-MINI interface hub 5000 Mbit/s Black:
This short summary of the Tripp Lite U360-004-MINI interface hub 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U360-004-MINI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, China, USB, 3.5" (88.9 mm)

Long summary description Tripp Lite U360-004-MINI interface hub 5000 Mbit/s Black:
This is an auto-generated long summary of Tripp Lite U360-004-MINI interface hub 5000 Mbit/s Black based on the first three specs of the first five spec groups.

Tripp Lite U360-004-MINI. Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Black, Country of origin: China. Power source type: USB. Width: 3.5" (88.9 mm), Depth: 2.25" (57.2 mm), Height: 0.748" (19 mm). Package width: 3.9" (99.1 mm), Package depth: 1.2" (30.5 mm), Package height: 5.5" (139.7 mm)

Ports & interfaces
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product color
Black
Country of origin
China
Power
Power source type
USB
Weight & dimensions
Width
3.5" (88.9 mm)
Depth
2.25" (57.2 mm)
Height
0.748" (19 mm)
Weight
2.47 oz (70 g)
Packaging data
Package width
3.9" (99.1 mm)
Package depth
1.2" (30.5 mm)
Package height
5.5" (139.7 mm)
Package weight
3.88 oz (110 g)
Logistics data
Master (outer) case width
12.2" (309.9 mm)
Master (outer) case length
10.6" (269.2 mm)
Master (outer) case height
12.6" (320 mm)
Master (outer) case weight
14.3 lbs (6.49 kg)
Quantity per master (outer) case
50 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332184723
Harmonized System (HS) code
84719000
Brand Image Article code product Stock Price from
Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black
(show image)
U223-010-INT U223-010-INT 10-Port USB 2.0 Hub with Power Supply and International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-004-R-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black Tripp Lite U360-004-R-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
U360-004-R-INT U360-004-R-INT 4-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Mini-B 5000 Mbit/s Black Tripp Lite U360-007-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Mini-B 5000 Mbit/s Black
(show image)
U360-007-INT U360-007-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007-AL-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black Tripp Lite U360-007-AL-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
U360-007-AL-INT U360-007-AL-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-007-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black Tripp Lite U223-007-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black
(show image)
U223-007-IND-1 U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-004-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black Tripp Lite U223-004-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black
(show image)
U223-004-IND-1 U223-004-IND-1 4-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-2A2C-2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black Tripp Lite U460-004-2A2C-2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black
(show image)
U460-004-2A2C-2 U460-004-2A2C-2 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, Thunderbolt 3, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-010C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White Tripp Lite U360-010C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White
(show image)
U360-010C-2X3 U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White
(show image)
U360-007C-2X3 U360-007C-2X3 7-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 5 USB 2.0 Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-4A-G2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black Tripp Lite U460-004-4A-G2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black
(show image)
U460-004-4A-G2 U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 7 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)