Tripp Lite logo

Tripp Lite U342-DHG-402 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Data-sheet quality:
created/standardized by Icecat
Product views:
165302
Info modified on:
10 Aug 2024, 09:45:54
Guarantee:
1-year limited warranty
Long product name Tripp Lite U342-DHG-402 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

USB 3.0 Laptop Dual Head Docking Station - HDMI and DVI Video, Audio, USB Hub Ports and Ethernet

Tripp Lite U342-DHG-402 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Tripp Lites U342-DHG-402, Universal USB 3.0 Laptop Docking Station, adds DVI, HDMI, Audio, Ethernet , and additional USB 3.0 and USB 2.0 ports to a laptop computer, all from a single device and over a single SuperSpeed USB 3.0 connection.The universal docking station features two independent external monitor outputs (HDMI, DVI) that can be separately used to expand or mirror your computer's main desktop. Both HDMI and DVI outputs provided by the docking station supports video resolutions up to 1920x1200 .An all-in-one solution, the universal laptop docking station combines USB 2.0 and USB 3.0 hubs, headphone and microphone audio connectors and a Gigabit Ethernet RJ45 port into a single docking station, making it the perfect accessory for enhancing laptop capability for users who need to connect and manage multiple devices at home or at the office.
- USB 3.0 is 10 times faster than USB 2.0 and supports data transfer rates of up to 5 Gbps
- Backward compatible with USB 2.0 and 1.1
- DVI-I and HDMI ports for connection of external monitors
- A VGA monitor can be connected to the DVI-I port using a DVI-to-VGA adapter, such as a Tripp Lite P556-Series cable
- A DVI monitor can be connected to the HDMI port using an HDMI-to-DVI adapter, such as a Tripp Lite P566-Series cable
- Supports video resolutions of up to 2048 x 1152
- Automatically resumes operation from hibernation and suspend modes
- Gigabit Ethernet port supports true 10/100/1000 Mbps network speeds
- IEEE 802.3az (Energy Efficient Ethernet) compliant

Short summary description Tripp Lite U342-DHG-402 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Tripp Lite U342-DHG-402, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, IEEE 802.3az, Black, 5 Gbit/s

Long summary description Tripp Lite U342-DHG-402 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Tripp Lite U342-DHG-402. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3az. Product color: Black, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 2048 x 1152 pixels. Power source type: DC, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,...

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.