location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U328-025-1 USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U328-025-1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268662 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:57:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Active repeater cable allows placement of devices beyond USB's standard 5 m limit
  • - Signal booster centrally located to allow cable run through raceway
  • - Bus-powered cable provides up to 900mA of power to connected device
  • - Supports USB 3.2 Gen 1 data transfer rates up to 5 Gbps - 10x faster than USB 2.0
  • - Plug-and-play operation with all major operating systems, including Windows and macOS
Guarantee: 3-year limited
Long product name Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black :
The short editorial description of Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black

USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m)
More>>>
Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black:
The official marketing text of Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black as supplied by the manufacturer

USB Repeater Cable Connects Computers, Printers, Scanners and Other Office Equipment
This USB active cable (M/M) connects your computer or laptop's USB-A port to a USB-B device up to 25 feet (7.6 meters) away. Compatible USB-B equipment includes scanners, printers and external storage devices, such as optical drives and hard drive enclosures. The extra length gives you more flexibility in placing devices, even in different rooms, without the expense of extension cables.

Built-In Signal Booster Ensures Top USB Performance
The bus-powered signal booster supports USB 3.2 Gen 1 data transfer rates up to 5 Gbps with no latency or signal loss. The booster is constructed in the middle to allow the cable to be easily pulled through raceway. The cable is backward compatible with previous USB generations, so you can use it with legacy equipment.

900mA of Power Keeps Your Devices Functioning
The U328-025-1 helps deliver up to 900mA to a connected device. Although not required, the additional USB-A connector is provided for applications where power is needed. If your application is not working correctly without power, connect the built-in connector to a USB-A port on your monitor or a USB wall outlet. The plug-and-play U328-025-1 supports all major operating systems, including Windows and macOS.

Short summary description Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black:
This short summary of the Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U328-025-1, 300" (7.62 m), USB A, USB B, USB 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black:
This is an auto-generated long summary of Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black based on the first three specs of the first five spec groups.

Tripp Lite U328-025-1. Cable length: 300" (7.62 m). Connector 1: USB A, Connector 2: USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Product color: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Maximum data transfer rate
500 Mbit/s
Product color *
Black
Certification
CE, FCC, RoHS, REACH
Weight & dimensions
Cable length *
300" (7.62 m)
Packaging data
Package width
9.4" (238.8 mm)
Package depth
0.5" (12.7 mm)
Packaging data
Package height
11.8" (299.7 mm)
Package weight
14.1 oz (400 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332268669
Master (outer) case width
9.8" (248.9 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
23.6" (599.4 mm)
Master (outer) case weight
4.5 lbs (2.04 kg)
Country of origin
Vietnam
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite U420P-2X6-100W USB cable USB 2.0 70.9" (1.8 m) USB C 2 x USB C Black, Gray Tripp Lite U420P-2X6-100W USB cable USB 2.0 70.9" (1.8 m) USB C 2 x USB C Black, Gray
(show image)
U420P-2X6-100W U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-15M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 590.6" (15 m) USB C Black Tripp Lite U420F-15M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 590.6" (15 m) USB C Black
(show image)
U420F-15M-D3 U420F-15M-D3 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1181.1" (30 m) USB C Black Tripp Lite U420F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1181.1" (30 m) USB C Black
(show image)
U420F-30M-D3 U420F-30M-D3 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-20M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 787.4" (20 m) USB C Black Tripp Lite U420F-20M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 787.4" (20 m) USB C Black
(show image)
U420F-20M-D3 U420F-20M-D3 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 20 m (66 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-10M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB C Black Tripp Lite U420F-10M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB C Black
(show image)
U420F-10M-D3 U420F-10M-D3 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black
(show image)
U420F-15M-V U420F-15M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-10M-V USB cable 393.7" (10 m) USB C Black Tripp Lite U420F-10M-V USB cable 393.7" (10 m) USB C Black
(show image)
U420F-10M-V U420F-10M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-30M-V USB cable 1181.1" (30 m) USB C Black Tripp Lite U420F-30M-V USB cable 1181.1" (30 m) USB C Black
(show image)
U420F-30M-V U420F-30M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-15M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 590.6" (15 m) USB C Gray, Black Tripp Lite U420F-15M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 590.6" (15 m) USB C Gray, Black
(show image)
U420F-15M-D321 U420F-15M-D321 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Backward Compatible, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-10M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB C Black, Gray Tripp Lite U420F-10M-D321 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 393.7" (10 m) USB C Black, Gray
(show image)
U420F-10M-D321 U420F-10M-D321 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Backward Compatible, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)