location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-Q01ST-BK mobile device charger Universal Black USB Wireless charging Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-Q01ST-BK Wireless Charging Stand - 10W Fast Charging, Apple and Samsung Compatible, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-Q01ST-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253651 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:56:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-Q01ST-BK mobile device charger Universal Black USB Wireless charging Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charges your Apple, Google or Samsung smartphone wirelessly without a cable
  • - LED flashes blue during charging and turns solid blue to indicate device is fully charged
  • - Charges your smartphone through its protective case to avoid the hassle of removing it
  • - Prevents overheating and overcharging to protect your essential device from damage
  • - Universally compatible with all Qi-certified smartphones and other devices
Guarantee: 2-year limited
Long product name Tripp Lite U280-Q01ST-BK mobile device charger Universal Black USB Wireless charging Indoor :
The short editorial description of Tripp Lite U280-Q01ST-BK mobile device charger Universal Black USB Wireless charging Indoor

Wireless Charging Stand - 10W Fast Charging, Apple and Samsung Compatible, Black
More>>>
Tripp Lite U280-Q01ST-BK mobile device charger Universal Black USB Wireless charging Indoor:
The official marketing text of Tripp Lite U280-Q01ST-BK mobile device charger Universal Black USB Wireless charging Indoor as supplied by the manufacturer

Wireless Cell Phone Charger Delivers up to 10W for Apple and Samsung Phones
Who wants to plug and unplug cords when you just want to charge your cell phone? The U280-Q01ST-BK makes charging more convenient by doing it wirelessly. Just place your Qi-certified device on the charging stand. That’s all there is to it. This wireless phone charger even works through most protective phone cases up to 5 millimeters. Note: please remove any magnetic or metal objects from your phone or case before charging.

Compatible with Qi-Certified Cell Phones to Ensure a Safe, Flawless Charge
The U280-Q01ST-BK charges all Qi smartphones from Apple, Sony, LG, Samsung, Nokia and other popular brands in either portrait or landscape orientation. It protects your expensive device from overheating and overcharging that could lead to internal damage. The Smart LED flashes blue to indicate the charging process is underway and changes to a solid blue to let you know your phone is at 100%.

Compact Stand Fits Comfortably on Any Counter, Table or Workspace
The portable lightweight stand is just five inches in height and fits easily on your desktop or bedside table. An included USB cable connects the charger to a user-supplied QC USB wall charger or power adapter (QC 2.0 or 3.0 adapter is recommended for high-speed charging).

Short summary description Tripp Lite U280-Q01ST-BK mobile device charger Universal Black USB Wireless charging Indoor:
This short summary of the Tripp Lite U280-Q01ST-BK mobile device charger Universal Black USB Wireless charging Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-Q01ST-BK, Indoor, USB, 9 V, Wireless charging, Black

Long summary description Tripp Lite U280-Q01ST-BK mobile device charger Universal Black USB Wireless charging Indoor:
This is an auto-generated long summary of Tripp Lite U280-Q01ST-BK mobile device charger Universal Black USB Wireless charging Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-Q01ST-BK. Charger type: Indoor, Power source type: USB, Charger compatibility: Universal. Input voltage: 9 V, Maximum output voltage: 9 V. Wireless charging, Power protection features: Over current, Over voltage, Overload. Product color: Black

Performance
Charger compatibility *
Universal
Power source type *
USB
Micro-USB 2.0 ports quantity
1
Wireless charging
Yes
Charger type *
Indoor
Power protection features
Over current, Over voltage, Overload
Certification
REACH, CE, FCC
Country of origin
Vietnam
Design
Product color *
Black
LED indicators
Yes
Power
Input voltage
9 V
Maximum power
10 W
Maximum output voltage
9 V
Minimum output voltage
5 V
Output current
1100 mA
Weight & dimensions
Width
2.75" (69.8 mm)
Depth
0.551" (14 mm)
Height
5.51" (140 mm)
Weight
5.29 oz (150 g)
Packaging data
Cables included
Micro-USB
Packaging data
Package type
Box
Package width
9.25" (235 mm)
Package depth
4.65" (118.1 mm)
Package height
1.81" (46 mm)
Package weight
8.82 oz (250 g)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85044095
Master (outer) case width
10.2" (260.1 mm)
Master (outer) case length
10" (255 mm)
Master (outer) case height
10" (255 mm)
Master (outer) case weight
12.1 lbs (5.5 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332253658
Brand Image Article code product Stock Price from
Tripp Lite U280-Q01ST-P-BK mobile device charger Smartphone Black AC Wireless charging Indoor Tripp Lite U280-Q01ST-P-BK mobile device charger Smartphone Black AC Wireless charging Indoor
(show image)
U280-Q01ST-P-BK U280-Q01ST-P-BK 10W Wireless Fast-Charging Stand with International AC Adapter, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-Q01FL-BK-2 mobile device charger Smartphone, Tablet Black DC Wireless charging Indoor Tripp Lite U280-Q01FL-BK-2 mobile device charger Smartphone, Tablet Black DC Wireless charging Indoor
(show image)
U280-Q01FL-BK-2 U280-Q01FL-BK-2 15W Smartphone Wireless Fast Charging Pad, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-Q02FL-BK mobile device charger Smartphone, Tablet Black DC Wireless charging Indoor Tripp Lite U280-Q02FL-BK mobile device charger Smartphone, Tablet Black DC Wireless charging Indoor
(show image)
U280-Q02FL-BK U280-Q02FL-BK Dual Wireless Charging Pad, Qi-Certified, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-Q01FL-BK mobile device charger Smartphone Black USB Wireless charging Indoor Tripp Lite U280-Q01FL-BK mobile device charger Smartphone Black USB Wireless charging Indoor
(show image)
U280-Q01FL-BK U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)