location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-032-RM mobile device charger Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-Port USB Charging Station with Syncing, 5V 80A (400W) USB Charger Output, 2U Rack-Mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-032-RM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193520 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Dec 2023 03:12:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-032-RM mobile device charger Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - LED indicators Contact
  • - 220 - 240 V
Guarantee: 2-year limited warranty
Long product name Tripp Lite U280-032-RM mobile device charger Black :
The short editorial description of Tripp Lite U280-032-RM mobile device charger Black

32-Port USB Charging Station with Syncing, 5V 80A (400W) USB Charger Output, 2U Rack-Mount
More>>>
Tripp Lite U280-032-RM mobile device charger Black:
The official marketing text of Tripp Lite U280-032-RM mobile device charger Black as supplied by the manufacturer

The U280-032-RM 32-Port USB Charging Station charges and syncs up to 32 tablets, smartphones and other USB-equipped devices at the same time. Recommended for schools, offices and other environments where multiple USB devices are used, this unit provides up to 5V, 2.4A (12W) of power to each port—plenty for charging battery-intensive devices like the iPad®, iPod®, iPhone® and Android® tablets and smartphones. LED indicators signal the ports in use.

This 32-port charging station supports USB 2.0 data transfer rates up to 480 Mbps and is backward compatible with previous USB generations. To keep up with current technology, a mini-USB firmware port enables software upgrades that allow the charging station to support newer devices.

In addition to charging, the U280-032-RM syncs any USB device using its compatible software—Apple® iTunes® or Apple Configurator, for instance. An included USB cable attaches to the unit’s USB-B port and the USB-A port on a computer for syncing purposes.

The durable steel housing mounts in 2U of an EIA-standard 19-inch rack using the included hardware. It also includes four rubber mounting feet for installing the unit on a level surface that can sustain its weight and the weight of the connected cables. An included power cord connects to both the unit’s C14 rear inlet and a standard AC power outlet.

Charges Up to 32 Tablets, Smartphones and Other USB Devices
- Recommended for schools, offices and other environments where multiple USB devices are used
- Compatible devices include iPad, iPod, iPhone and Android tablets and smartphones
- Provides up to 5V, 2.4A (12W) of charging power to each port
- LED indicators signal ports in use
- Backward compatible with previous USB generations
- Supports data transfer rates up to 480 Mbps

Also Syncs Devices via Connected Computer
- Syncs USB devices using its compatible software, such as iTunes or Apple Configurator
- Included USB cable connects USB-B port and computer’s USB-A port

Mini-USB Firmware Port
- Enables future software upgrades to support newer devices


Easy Installation and Connection
- Mounts in 2U of EIA-standard 19 in. rack using included hardware
- Also installs on level surface using included rubber feet
- Conveniently configures for professional, educational or personal installation
- 10 ft. NEMA 5-15P to C13 power cord included
- Durable steel housing

TAA-Compliant
- Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

System Requirements
- Tablet, smartphone or other smart device with USB port
- Computer with available USB port (if syncing)

Package Includes
- U280-032-RM 32-Port USB Charging Station
- NEMA 5-15P to C13 power cord, 10 ft.
- USB 2.0 A/B cable, 6 ft.
- (4) Rubber mounting feet
- Mounting hardware
- Owner’s manual

Short summary description Tripp Lite U280-032-RM mobile device charger Black:
This short summary of the Tripp Lite U280-032-RM mobile device charger Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-032-RM, Black

Long summary description Tripp Lite U280-032-RM mobile device charger Black:
This is an auto-generated long summary of Tripp Lite U280-032-RM mobile device charger Black based on the first three specs of the first five spec groups.

Tripp Lite U280-032-RM. Input voltage: 220 - 240 V. Product color: Black

Performance
Operating principle
Contact
Certification
RoHS, Tested to UL 60950-1: 2007, CAN/CSA-C22.2 No. 60950-1:07, IEC 60950, FCC & IEC Class B, NOM, RoHS, REACH
Design
Product color *
Black
LED indicators
Charging
Rack mounting
Yes
Rack capacity
2U
Power
Input voltage
220 - 240 V
Input current
5 A
Weight & dimensions
Width
17.3" (440 mm)
Depth
11.9" (301.7 mm)
Height
3.41" (86.7 mm)
Weight
13.1 lbs (5.94 kg)
Packaging data
Cables included
AC, USB
Package width
16.8" (426.7 mm)
Package depth
19.6" (497.8 mm)
Package height
7.7" (195.6 mm)
Package weight
18.2 lbs (8.26 kg)
Other features
Material
Steel
Type
Desktop mounted
Brand Image Article code product Stock Price from
Tripp Lite CSD32USB mobile device charger Universal Black AC Indoor Tripp Lite CSD32USB mobile device charger Universal Black AC Indoor
(show image)
CSD32USB Locking Cell Phone Charging Station for 32 Devices – USB, with Sync for Smartphones 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CS16AC mobile device charger Tablet Black AC Indoor Tripp Lite CS16AC mobile device charger Tablet Black AC Indoor
(show image)
CS16AC CS16AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CS48USB mobile device charger Tablet Black AC Indoor Tripp Lite CS48USB mobile device charger Tablet Black AC Indoor
(show image)
CS48USB CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)