location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-007-CQC-ST charging station organizer Desktop mounted Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7-Port USB Charging Station w/Quick Charge 3.0, USB-C Port, Device Storage, 5V 4A (60W) USB Charge Output
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-007-CQC-ST show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199577 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:02:14
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tripp Lite U280-007-CQC-ST user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-007-CQC-ST charging station organizer Desktop mounted Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of devices supported: 7
  • - Operating principle: Contact
  • - Desktop mounted
  • - Black
Guarantee: 1-year limited warranty
Long product name Tripp Lite U280-007-CQC-ST charging station organizer Desktop mounted Black :
The short editorial description of Tripp Lite U280-007-CQC-ST charging station organizer Desktop mounted Black

7-Port USB Charging Station w/Quick Charge 3.0, USB-C Port, Device Storage, 5V 4A (60W) USB Charge Output
More>>>
Tripp Lite U280-007-CQC-ST charging station organizer Desktop mounted Black:
The official marketing text of Tripp Lite U280-007-CQC-ST charging station organizer Desktop mounted Black as supplied by the manufacturer

Whether you’re at home or in the office, Tripp Lite’s U280-007-CQC-ST 7-Port USB Charging Station provides enough ports and power to keep your devices at 100% capacity. No more peering behind furniture to find an available outlet or unplugging one device to charge another. You can charge up to seven tablets, smartphones and other devices at the same time. The U280-007-CQC-ST doesn’t require a computer, so you can take it anywhere AC power is available.

The U280-007-CQC-ST features five USB-A ports, each capable of delivering up to 5V, 2.4A, which is enough for charging even battery-intensive devices like the Apple® iPad®. A USB-C port provides up to 5V, 3A for more powerful devices. Plus, a Quick Charge 3.0 port is capable of rapid-charging compliant devices up to four times faster than normal USB charging.

In addition, this charging station doubles as a storage unit by providing space to neatly organize cabling while your devices charge. When not in use, cables can be stored in the compartment and kept out of the way. The included adjustable brackets accommodate the number and size of the devices being charged.

To charge your USB devices, simply connect the five-foot power cord’s NEMA 1-15P plug to an AC power outlet, and connect your devices to the available USB ports. The unit protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity. It also complies with USB Battery Charging (BC) Specification 1.2. The brackets and power supply store conveniently in the charging station when not in use.

Short summary description Tripp Lite U280-007-CQC-ST charging station organizer Desktop mounted Black:
This short summary of the Tripp Lite U280-007-CQC-ST charging station organizer Desktop mounted Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-007-CQC-ST, Desktop mounted, Black, Contact, Table, China, RoHS

Long summary description Tripp Lite U280-007-CQC-ST charging station organizer Desktop mounted Black:
This is an auto-generated long summary of Tripp Lite U280-007-CQC-ST charging station organizer Desktop mounted Black based on the first three specs of the first five spec groups.

Tripp Lite U280-007-CQC-ST. Type: Desktop mounted, Product color: Black, Operating principle: Contact. Output current: 4 A, Input voltage: 100 - 240 V, Input current: 1.5 A. Width: 4.92" (125 mm), Depth: 2.6" (66 mm), Height: 6.61" (168 mm). Package width: 6.3" (160 mm), Package depth: 10.2" (259.1 mm), Package height: 2.8" (71.1 mm). Cables included: AC

Features
Operating principle *
Contact
Type *
Desktop mounted
Placement
Table
Number of devices supported *
7
Product color *
Black
Country of origin
China
Certification
RoHS
Power
Output current
4 A
Input voltage
100 - 240 V
Input current
1.5 A
Weight & dimensions
Width
4.92" (125 mm)
Depth
2.6" (66 mm)
Height
6.61" (168 mm)
Weight
25.7 oz (730 g)
Packaging data
Package width
6.3" (160 mm)
Package depth
10.2" (259.1 mm)
Package height
2.8" (71.1 mm)
Package weight
32.1 oz (910 g)
Packaging content
Cables included
AC
Quantity
1
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332199574
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
14.6" (370.8 mm)
Master (outer) case length
13.2" (335.3 mm)
Master (outer) case height
11.2" (284.5 mm)
Master (outer) case weight
21.4 lbs (9.71 kg)
Brand Image Article code product Stock Price from
Tripp Lite U280-005-ST charging station organizer Desktop mounted Black Tripp Lite U280-005-ST charging station organizer Desktop mounted Black
(show image)
U280-005-ST 5-Port USB Charging Station with Built-In Device Storage, 12V 4A (48W) USB Charger Output 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
México 1 distributor(s)
United States 3 distributor(s)