Tripp Lite logo

Tripp Lite TLP82NSATF surge protector Black 8 AC outlet(s) 230 V 78.7" (2 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
68229
Info modified on:
10 Aug 2024, 09:57:45
Guarantee:
1-year limited warranty
Long product name Tripp Lite TLP82NSATF surge protector Black 8 AC outlet(s) 230 V 78.7" (2 m):

Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules, Tel/Coax Protection

Tripp Lite TLP82NSATF surge protector Black 8 AC outlet(s) 230 V 78.7" (2 m):

Tripp Lite's Protect It!™ TLP82NSATF offers economical AC surge suppression for full protection of 220-250V home computers, printers, scanners, and desk lamps. The TLP82NSATF offers 8 French Type E outets and a 2 meter AC line cord. Internal safety covers protect against accidental contact with unused outlets.
- Protect It!™ TLP82NSATF offers economical AC surge supression
- 2280 joules AC surge suppression shields equipment from surges and line noise
- 8 French Type E outlets protects computers and peripherals
- 2 m cord with French plug
- Lighted ON/OFF switch with circuit breaker
- Protected/Grounded LED's
- Network Protection
- Coax Protection
- Aerial Adapters

Short summary description Tripp Lite TLP82NSATF surge protector Black 8 AC outlet(s) 230 V 78.7" (2 m):

Tripp Lite TLP82NSATF, 2280 J, 8 AC outlet(s), Type E, 230 V, Black, Coax, Network

Long summary description Tripp Lite TLP82NSATF surge protector Black 8 AC outlet(s) 230 V 78.7" (2 m):

Tripp Lite TLP82NSATF. Surge energy rating: 2280 J, AC outlets quantity: 8 AC outlet(s), AC outlet types: Type E. Product color: Black, Surge protection features: Coax, Network. Cable length: 78.7" (2 m), Weight: 2.29 lbs (1.04 kg), Width: 4.61" (117.1 mm). Package width: 7.8" (198.1 mm), Package depth: 2.18" (55.4 mm), Package height: 14.8" (375.9 mm). Number of products included: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.