location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP76RBTEL surge protector Black 7 AC outlet(s) 120 V 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP76RBTEL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP76RBTEL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332175649 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite TLP76RBTEL surge protector Black 7 AC outlet(s) 120 V 70.9" (1.8 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1080 J 7 AC outlet(s) NEMA 5–15R 120 V
  • - 1800 W
  • - Clamping voltage: 150 V Cable length: 70.9" (1.8 m)
  • - Black Plastic
  • - Telephone
Long product name Tripp Lite TLP76RBTEL surge protector Black 7 AC outlet(s) 120 V 70.9" (1.8 m) :
The short editorial description of Tripp Lite TLP76RBTEL surge protector Black 7 AC outlet(s) 120 V 70.9" (1.8 m)

7 x NEMA 5-15R Out, 1 x NEMA 5-15P Out,1800W, 1080J, Telephone/DSL Protection, LEDs, Black
More>>>
Tripp Lite TLP76RBTEL surge protector Black 7 AC outlet(s) 120 V 70.9" (1.8 m):
The official marketing text of Tripp Lite TLP76RBTEL surge protector Black 7 AC outlet(s) 120 V 70.9" (1.8 m) as supplied by the manufacturer

Tripp Lite's TLP76RBTEL surge suppressor offers complete AC and phone line surge suppression for protection of workstations, desktop PCs, telecom systems and other sensitive electronics. Built-in AC surge suppression shields connected equipment from damage and performance problems due to transient surges. Set of RJ11 telephone line suppression jacks protect dialup and DSL modem lines, fax machines, cordless phones and more. TLP76RBTEL offers 7 total outlets (6 at right angle and 1 designated transformer plug outlet), 6 foot cord and diagnostic LED to warn of suppressor damage. AC suppression rated at 1080 joules shields equipment from surges and line noise. Attractive black housing with keyhole mounting tabs offering convenient protection of desktop computer equipment and accessories.

Short summary description Tripp Lite TLP76RBTEL surge protector Black 7 AC outlet(s) 120 V 70.9" (1.8 m):
This short summary of the Tripp Lite TLP76RBTEL surge protector Black 7 AC outlet(s) 120 V 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP76RBTEL, 1080 J, 7 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 15 A

Long summary description Tripp Lite TLP76RBTEL surge protector Black 7 AC outlet(s) 120 V 70.9" (1.8 m):
This is an auto-generated long summary of Tripp Lite TLP76RBTEL surge protector Black 7 AC outlet(s) 120 V 70.9" (1.8 m) based on the first three specs of the first five spec groups.

Tripp Lite TLP76RBTEL. Surge energy rating: 1080 J, AC outlets quantity: 7 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product color: Black, Material: Plastic, Surge protection features: Telephone. Cable length: 70.9" (1.8 m), Weight: 19 oz (540 g), Width: 2.05" (52.1 mm). Certification: UL1449 UL1363 cUL

Power
Surge energy rating *
1080 J
AC outlets quantity *
7 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Nominal current output
15 A
Peak power
1800 W
Clamping voltage
150 V
Ports & interfaces
Power plug
NEMA 5–15P
Cordless
No
Features
Product color *
Black
Material
Plastic
Wall mountable
Yes
Surge protection features
Telephone
On/off switch
Yes
Country of origin
China
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
19 oz (540 g)
Cable length *
70.9" (1.8 m)
Width
2.05" (52.1 mm)
Weight & dimensions
Depth
12.5" (317.8 mm)
Height
1.32" (33.5 mm)
Certificates
Certification
UL1449 UL1363 cUL
Indication
LED indicators
Yes
Packaging data
Packaging net weight
1.5 lbs (0.68 kg)
Package width
2" (50.8 mm)
Package depth
4.8" (121.9 mm)
Package height
14" (355.6 mm)
Package weight
22.6 oz (640 g)
Other features
Cable (Coax) protection
No
Telephone line protection
Yes
Network line protection
No
Logistics data
Master (outer) case width
6.2" (157.5 mm)
Master (outer) case length
14.1" (358.1 mm)
Master (outer) case height
10.3" (261.6 mm)
Master (outer) case weight
8.99 lbs (4.08 kg)
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332175646
Brand Image Article code product Stock Price from
Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD
(show image)
TLP1006USB SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG
(show image)
SK62USBC SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD Tripp Lite SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD
(show image)
TLP1010USB SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 120.1" (3.05 m) Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 120.1" (3.05 m)
(show image)
TLP610COILAM Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 72" (1.83 m) Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 72" (1.83 m)
(show image)
TLP26PD30WCAM TLP26PD30WCAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m) Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m)
(show image)
TLP368CUBEUAM TLP368CUBEUAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m) Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m)
(show image)
TLP410UCUFOAM TLP410UCUFOAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP648UCBAM surge protector Black, Gray 6 AC outlet(s) 120 V Tripp Lite TLP648UCBAM surge protector Black, Gray 6 AC outlet(s) 120 V
(show image)
TLP648UCBAM TLP648UCBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 96.1" (2.44 m) Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 96.1" (2.44 m)
(show image)
TLP68UBAM TLP68UBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SK3BUAM surge protector Black 3 AC outlet(s) 110 - 125 V Tripp Lite SK3BUAM surge protector Black 3 AC outlet(s) 110 - 125 V
(show image)
SK3BUAM Safe-IT 3-Outlet Surge Protector - 2 USB Ports, 5-15P Direct Plug-In, 1050 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)