location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP66USBR surge protector Black 6 AC outlet(s) 120 V 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! 6-Outlet Surge Protector, 4 USB Ports, 6 ft. Cord, 1080 Joules, Diagnostic LED, Black Housing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP66USBR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210135 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:02:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TLP66USBR surge protector Black 6 AC outlet(s) 120 V 70.9" (1.8 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6 NEMA 5-15R outlets for connecting equipment
  • - 4 USB ports with 3.4A shared for syncing data and charging
  • - 1080-joule surge protection rating against surges and spikes
  • - Filters out EMI/RFI line noise that threatens connected hardware
  • - 6 ft. AC power cord with NEMA 5-15P plug
Guarantee: Lifetime limited warranty
Long product name Tripp Lite TLP66USBR surge protector Black 6 AC outlet(s) 120 V 70.9" (1.8 m) :
The short editorial description of Tripp Lite TLP66USBR surge protector Black 6 AC outlet(s) 120 V 70.9" (1.8 m)

Protect It! 6-Outlet Surge Protector, 4 USB Ports, 6 ft. Cord, 1080 Joules, Diagnostic LED, Black Housing
More>>>
Tripp Lite TLP66USBR surge protector Black 6 AC outlet(s) 120 V 70.9" (1.8 m):
The official marketing text of Tripp Lite TLP66USBR surge protector Black 6 AC outlet(s) 120 V 70.9" (1.8 m) as supplied by the manufacturer

6-outlet surge suppressor safeguards your computer, printer, router and other small home electronics against surges, spikes and line noise. Recommended for desktop, network or home applications requiring AC line protection.

Recommended for your home or office workstation, the TLP66USBR Protect It!® 6-Outlet Surge Suppressor features a surge protection rating of 1080 joules to defend your sensitive electronic components against strong surges and spikes. In fact, Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $50,000 for life (valid in the U.S., Canada and Puerto Rico only).

Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP66USBR protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G). It also filters out electromagnetic interference (EMI) and radio frequency interference (RFI) that can disrupt your electronics and inflict hardware damage or data loss.

This surge protector features six NEMA 5-15R outlets, two of which are spaced to accept bulky transformers without blocking adjacent outlets. A retractable USB charger with 4.5-foot cord clamps to your desk or other work surface for easy access. Its four USB-A ports share 3.4 amps for charging connected mobile devices, such as tablets and smartphones.

An integrated 15A circuit breaker protects all outlets and automatically shuts down connected equipment in case of overload. The lighted on/off switch provides one-touch control over connected equipment. The six-foot AC power cord with NEMA 5-15P plug reaches nearby outlets to fit easily into your workstation or home theater setup.

1080-Joule Surge Protection for Home or Office Electronics
- Protects your computer, printer, scanner, router, modem and other small home electronics against surges and spikes
- Recommended for desktop, network or home electronics applications requiring AC line protection
- Full normal mode (H-N) and common mode (N-G/H-G) line surge suppression
- Filters out disruptive EMI/RFI line noise that can cause equipment damage or data loss
- Exceeds IEEE 587 Category A and B surge suppression specifications

6 Outlets Accept Wide Range of Electronic Devices
- 6 NEMA 5-15R AC outlets accept most computers and peripherals
- 2 outlets specially spaced for bulky transformers without blocking other outlets

Premium Safety Features
- Lighted on/off switch provides one-touch control over connected equipment
- Automatic shutoff cuts power to all outlets when the protection circuit has been compromised
- Diagnostic LED confirms protection status at a glance
- Conforms to current UL 1449 3rd Edition safety standards

Fits Effortlessly Into Your Workstation
- 6 ft. AC power cord with NEMA 5-15P plug reaches nearby outlets
- Clip-on or on-site USB charger with 4.5 ft. retractable extender cord
- Black plastic housing designed for long life

Backed by Tripp Lite’s Ultimate Lifetime Insurance
- $50,000 Ultimate Lifetime Insurance covers any connected components damaged by power surge (U.S., Canada and Puerto Rico only)

Short summary description Tripp Lite TLP66USBR surge protector Black 6 AC outlet(s) 120 V 70.9" (1.8 m):
This short summary of the Tripp Lite TLP66USBR surge protector Black 6 AC outlet(s) 120 V 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP66USBR, 1080 J, 6 AC outlet(s), NEMA 5-15R, 120 V, 60 Hz, 15 A

Long summary description Tripp Lite TLP66USBR surge protector Black 6 AC outlet(s) 120 V 70.9" (1.8 m):
This is an auto-generated long summary of Tripp Lite TLP66USBR surge protector Black 6 AC outlet(s) 120 V 70.9" (1.8 m) based on the first three specs of the first five spec groups.

Tripp Lite TLP66USBR. Surge energy rating: 1080 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5-15R. Power plug: NEMA 5–15P. Product color: Black, Material: Plastic, Country of origin: China. Cable length: 70.9" (1.8 m), Weight: 26.1 oz (740 g), Width: 3.62" (91.9 mm). Certification: UL1363, UL1449, cUL

Power
Surge energy rating *
1080 J
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5-15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Nominal current output
15 A
Peak power
1800 W
Peak current, common mode
36000 A
USB charging
Yes
Port 1 output current
3.4 A
Port 2 output current
3.4 A
Ports & interfaces
Power plug
NEMA 5–15P
Cordless
No
Features
Product color *
Black
Material
Plastic
Country of origin
China
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
26.1 oz (740 g)
Weight & dimensions
Cable length *
70.9" (1.8 m)
Width
3.62" (91.9 mm)
Depth
1.42" (36.1 mm)
Height
8.27" (210.1 mm)
Certificates
Certification
UL1363, UL1449, cUL
Indication
LED indicators
Yes
Packaging data
Package width
6.69" (169.9 mm)
Package depth
1.77" (45 mm)
Package height
9.65" (245.1 mm)
Package weight
30.7 oz (870 g)
Logistics data
Master (outer) case width
9.63" (244.6 mm)
Master (outer) case length
14.3" (362 mm)
Master (outer) case height
10.3" (260.4 mm)
Master (outer) case weight
18.3 lbs (8.31 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332210132
Country Distributor
United States 1 distributor(s)