location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLM506USBC surge protector Black, Silver 5 AC outlet(s) 120 V 72" (1.83 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Outlet Surge Protector with 1 USB-A and 1 USB-C (3.9A Shared) - 6 ft. Cord, 2100 Joules, Metal Housing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLM506USBC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260062 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 23:06:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TLM506USBC surge protector Black, Silver 5 AC outlet(s) 120 V 72" (1.83 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2100 J 5 AC outlet(s) NEMA 5-15R 120 V
  • - 1800 W
  • - Cable length: 72" (1.83 m)
  • - EMI/RFI noise filtering
  • - Black, Silver Metal
Guarantee: Lifetime limited warranty
Long product name Tripp Lite TLM506USBC surge protector Black, Silver 5 AC outlet(s) 120 V 72" (1.83 m) :
The short editorial description of Tripp Lite TLM506USBC surge protector Black, Silver 5 AC outlet(s) 120 V 72" (1.83 m)

5-Outlet Surge Protector with 1 USB-A and 1 USB-C (3.9A Shared) - 6 ft. Cord, 2100 Joules, Metal Housing
More>>>
Tripp Lite TLM506USBC surge protector Black, Silver 5 AC outlet(s) 120 V 72" (1.83 m):
The official marketing text of Tripp Lite TLM506USBC surge protector Black, Silver 5 AC outlet(s) 120 V 72" (1.83 m) as supplied by the manufacturer

5-Outlet Surge Protector with USB Safeguards Your Sensitive Electronics
Ideal for your home, office, retail or industrial workstation, this Protect It!® 5-outlet surge protector features
a surge protection rating of 2100 joules to defend your sensitive electronic components against power
surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and
ground (G)—the TLM506USBC protects all three, covering the two protection modes: full normal mode
(H-N) and common mode (N-G/H-G).

NEMA 5-15R Outlets Accept a Wide Range of Electronic Devices
Plug your computer, printer, wireless router, desk lamp and other home/office electronics into five NEMA
5-15R outlets to protect them against dangerous surges, spikes and line noise. One outlet is separated
from the others to allow connection of bulky transformers without blocking adjacent outlets.

2 USB Ports Share 3.9 Amps of Charging Power
This surge protector with one USB-A port and one USB-C port is ideal for keeping your devices at full
capacity. The USB ports are available for charging your smartphone, tablet and other mobile devices.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
Various electromagnetic and radio sources found in virtually every home and business can cause
disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio
frequency interference), this line noise is a common cause of performance problems. This surge protector
filters out disruptive line noise that can disturb your electronics and inflict hardware damage or data loss.
This EMI/RFI filtering also helps your connected components perform better and last longer.

Includes the Latest Safety Features
The lighted on/off switch with integrated circuit breaker provides one-touch control over connected
equipment. LEDs let you know when your connected devices are properly protected. Each outlet features
a built-in safety cover to protect it from dust and other debris when not in use.

Versatile Surge Protector Provides Multiple Installation Options
This surge protector with 6-foot braided AC input cord and NEMA 5-15P plug gives you flexibility in
placing the unit away from the nearest wall outlet. Keyhole slots incorporated into the bottom panel
provide convenient wall or desk mounting options for the black metal housing.

Short summary description Tripp Lite TLM506USBC surge protector Black, Silver 5 AC outlet(s) 120 V 72" (1.83 m):
This short summary of the Tripp Lite TLM506USBC surge protector Black, Silver 5 AC outlet(s) 120 V 72" (1.83 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLM506USBC, 2100 J, 5 AC outlet(s), NEMA 5-15R, 120 V, 50 - 60 Hz, 1800 W

Long summary description Tripp Lite TLM506USBC surge protector Black, Silver 5 AC outlet(s) 120 V 72" (1.83 m):
This is an auto-generated long summary of Tripp Lite TLM506USBC surge protector Black, Silver 5 AC outlet(s) 120 V 72" (1.83 m) based on the first three specs of the first five spec groups.

Tripp Lite TLM506USBC. Surge energy rating: 2100 J, AC outlets quantity: 5 AC outlet(s), AC outlet types: NEMA 5-15R. Power plug: NEMA 5–15P. Product color: Black, Silver, Material: Metal, Country of origin: China. Cable length: 72" (1.83 m), Weight: 20.8 oz (590 g), Width: 2.8" (71.1 mm). LED indicators: Check

Power
Surge energy rating *
2100 J
AC outlets quantity *
5 AC outlet(s)
AC outlet types *
NEMA 5-15R
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Peak power
1800 W
Port 1 output current
3.9 A
Port 2 output current
3.9 A
Ports & interfaces
Power plug
NEMA 5–15P
USB ports quantity
2
Features
Product color *
Black, Silver
Material
Metal
EMI/RFI noise filtering
Yes
On/off switch
Yes
Over current protection
Yes
Auto power off
Yes
Country of origin
China
Weight & dimensions
Weight
20.8 oz (590 g)
Cable length *
72" (1.83 m)
Width
2.8" (71.1 mm)
Depth
1.4" (35.6 mm)
Height
8.6" (218.4 mm)
Indication
LED indicators
Check
Packaging data
Package width
5.2" (132.1 mm)
Package depth
13.8" (350.5 mm)
Package height
1.9" (48.3 mm)
Package weight
25.7 oz (730 g)
Logistics data
Master (outer) case width
9.8" (248.9 mm)
Master (outer) case length
14.1" (358.1 mm)
Master (outer) case height
11.6" (294.6 mm)
Master (outer) case weight
16 lbs (7.26 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332260069
Brand Image Article code product Stock Price from
Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD
(show image)
TLP1006USB SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG
(show image)
SK62USBC SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 120.1" (3.05 m) Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 120.1" (3.05 m)
(show image)
TLP610COILAM Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 72" (1.83 m) Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 72" (1.83 m)
(show image)
TLP26PD30WCAM TLP26PD30WCAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-10G surge protector Black Tripp Lite B110-SP-10G surge protector Black
(show image)
B110-SP-10G B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m) Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m)
(show image)
TLP368CUBEUAM TLP368CUBEUAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m) Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m)
(show image)
TLP410UCUFOAM TLP410UCUFOAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP648UCBAM surge protector Black, Gray 6 AC outlet(s) 120 V Tripp Lite TLP648UCBAM surge protector Black, Gray 6 AC outlet(s) 120 V
(show image)
TLP648UCBAM TLP648UCBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 96.1" (2.44 m) Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 96.1" (2.44 m)
(show image)
TLP68UBAM TLP68UBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-CAT-OD2 surge protector White Tripp Lite B110-SP-CAT-OD2 surge protector White
(show image)
B110-SP-CAT-OD2 B110-SP-CAT-OD2 Outdoor In-Line PoE Surge Protector - IP68 Rated, 1 Gbps, Cat5e/6, IEC Compliant, 110 Punch Down, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)