location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SVX30PM uninterruptible power supply (UPS) 30 kVA 30000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVX30PM Hot-Swappable Power Module, 30kVA/30kW for 220/380V 230/400V or 240/415V SVX Series UPS Systems
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVX30PM
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SVX30PM uninterruptible power supply (UPS) 30 kVA 30000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible with 220/380V 230/400V 240/415V SVX Series UPS systems
  • - Configurable for additional capacity or N+1 redundancy
  • - Supports hot-swap installation and replacement
  • - Rated at unity 1.0 power factor for max power to connected load
  • - Occupies the equivalent of 3U of rack space in UPS system
Guarantee: 2-year limited
Long product name Tripp Lite SVX30PM uninterruptible power supply (UPS) 30 kVA 30000 W :
The short editorial description of Tripp Lite SVX30PM uninterruptible power supply (UPS) 30 kVA 30000 W

Hot-Swappable Power Module, 30kVA/30kW for 220/380V 230/400V or 240/415V SVX Series UPS Systems
More>>>
Tripp Lite SVX30PM uninterruptible power supply (UPS) 30 kVA 30000 W:
The official marketing text of Tripp Lite SVX30PM uninterruptible power supply (UPS) 30 kVA 30000 W as supplied by the manufacturer

The SVX30PM SmartOnline® Hot-Swappable Power Module mounts in your SVX Series UPS system to help you meet the needs of your growing IT infrastructure. Configurable for additional output capacity or N+1 redundancy, the SVX30PM is rated at unity 1.0 power factor for maximum power to the connected load. You can remove or replace the hot-swap module without powering down equipment or hiring technicians, which maximizes uptime, simplifies maintenance and reduces service expenses. It fits into the equivalent of 3U of rack space in your UPS system for exceptional power density.

Compatible with SVX Series models SVX30KL, SVX60KL, SVX90KL, SVX120KL, SVX150KL, SVX180KL, SVX210KL7P, SVX210KL8P (Large Frame), SVX30KM1P2B, SVX30KM1P3B, SVX30KM1P4B, SVX30KM1P5B, SVX60KM2P3B, SVX60KM2P4B, SVX60KM2P5B, SVX90KM3P5B (Medium Frame), SVX30KS1P2B, SVX30KS1P3B, SVX60KS2P3B, SVX90KS3P (Small Frame).

Short summary description Tripp Lite SVX30PM uninterruptible power supply (UPS) 30 kVA 30000 W:
This short summary of the Tripp Lite SVX30PM uninterruptible power supply (UPS) 30 kVA 30000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SVX30PM, 30 kVA, 30000 W, 220 V, 415 V, 50/60 Hz, 220 V

Long summary description Tripp Lite SVX30PM uninterruptible power supply (UPS) 30 kVA 30000 W:
This is an auto-generated long summary of Tripp Lite SVX30PM uninterruptible power supply (UPS) 30 kVA 30000 W based on the first three specs of the first five spec groups.

Tripp Lite SVX30PM. Output power capacity: 30 kVA, Output power: 30000 W, Input operation voltage (min): 220 V. Product color: Black. Width: 19.3" (490 mm), Depth: 29" (736.3 mm), Height: 5.12" (130 mm). Master (outer) case width: 22.8" (579.9 mm), Master (outer) case length: 34.3" (870 mm), Master (outer) case height: 9.84" (249.9 mm)

Features
Output power capacity *
30 kVA
Output power *
30000 W
Input operation voltage (min) *
220 V
Input operation voltage (max) *
415 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
415 V
Country of origin
China
Design
Product color *
Black
Weight & dimensions
Width
19.3" (490 mm)
Depth
29" (736.3 mm)
Height
5.12" (130 mm)
Weight
76.1 lbs (34.5 kg)
Package width
22.8" (579.9 mm)
Package depth
34.3" (870 mm)
Package height
9.84" (249.9 mm)
Package weight
84 lbs (38.1 kg)
Logistics data
Master (outer) case width
22.8" (579.9 mm)
Master (outer) case length
34.3" (870 mm)
Master (outer) case height
9.84" (249.9 mm)
Master (outer) case weight
84 lbs (38.1 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SVX60KS2P0B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W Tripp Lite SVX60KS2P0B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W
(show image)
SVX60KS2P0B SVX60KS2P0B SmartOnline SVX Series 60kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Small-Frame UPS System, No Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SVX30KS1P0B uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W Tripp Lite SVX30KS1P0B uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W
(show image)
SVX30KS1P0B SVX30KS1P0B SmartOnline SVX Series 30kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Small-Frame UPS System, No Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SVX90KS3P uninterruptible power supply (UPS) Double-conversion (Online) 90 kVA 90000 W Tripp Lite SVX90KS3P uninterruptible power supply (UPS) Double-conversion (Online) 90 kVA 90000 W
(show image)
SVX90KS3P SVX90KS3P SmartOnline SVX Series 90kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Small-Frame UPS System 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SVX90KM3P5B uninterruptible power supply (UPS) Double-conversion (Online) 90 kVA 90000 W Tripp Lite SVX90KM3P5B uninterruptible power supply (UPS) Double-conversion (Online) 90 kVA 90000 W
(show image)
SVX90KM3P5B SVX90KM3P5B SmartOnline SVX Series 90kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Medium-Frame UPS System, 5 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SVX90KL uninterruptible power supply (UPS) Double-conversion (Online) 90 kVA 90000 W Tripp Lite SVX90KL uninterruptible power supply (UPS) Double-conversion (Online) 90 kVA 90000 W
(show image)
SVX90KL SVX90KL SmartOnline SVX Series 90kVA Modular, Scalable 3-Phase, On-line Double-Conversion 400/230V 50/60Hz UPS System 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SVX60KS2P3B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W Tripp Lite SVX60KS2P3B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W
(show image)
SVX60KS2P3B SVX60KS2P3B SmartOnline SVX Series 60kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Small-Frame UPS System, 3 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SVX60KM2P5B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W Tripp Lite SVX60KM2P5B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W
(show image)
SVX60KM2P5B SVX60KM2P5B SmartOnline SVX Series 60kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Medium-Frame UPS System, 5 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SVX60KM2P4B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W Tripp Lite SVX60KM2P4B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W
(show image)
SVX60KM2P4B SVX60KM2P4B SmartOnline SVX Series 60kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Medium-Frame UPS System, 4 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SVX60KM2P3B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W Tripp Lite SVX60KM2P3B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W
(show image)
SVX60KM2P3B SVX60KM2P3B SmartOnline SVX Series 60kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Medium-Frame UPS System, 3 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SVX60KL uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W Tripp Lite SVX60KL uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W
(show image)
SVX60KL SVX60KL SmartOnline SVX Series 60kVA Modular, Scalable 3-Phase, On-line Double-Conversion 400/230V 50/60Hz UPS System 0.00
(excl. VAT)
0 (incl. VAT)