location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUPC2MBP40K UPS accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUPC2MBP40K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPC2MBP40K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332167224 show
Category: UPS Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:13:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUPC2MBP40K UPS accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3-breaker parallel tie cabinet accessory for select Tripp Lite 3-phase UPS systems
  • - Links the output of two UPS systems for 80kVA non-redundant operation
  • - Integral Maintenance Bypass switch enables UPS maintenance or replacement
  • - 3 built-in circuit breakers; heavy-duty copper buswork
  • - Compatible with Tripp Lite S3M30K and SU40K 3-phase UPS systems
Guarantee: 2 Years Limited
Long product name Tripp Lite SUPC2MBP40K UPS accessory :
The short editorial description of Tripp Lite SUPC2MBP40K UPS accessory

3-Breaker Parallel Tie Cabinet with Maintenance Bypass Switch (for S3M30K and SU40K 3-Phase UPS)
More>>>
Tripp Lite SUPC2MBP40K UPS accessory:
The official marketing text of Tripp Lite SUPC2MBP40K UPS accessory as supplied by the manufacturer

Tripp Lite's parallel tie cabinet provides a means for safely paralleling two UPS systems for non-redundant combined mode operation. Non-redundant configuration combines the output of two UPS systems to support twice the output current. Built-in Maintenance Bypass Switch enables UPS maintenance and repair with no disruption in power to connected equipment. Two input breakers receive incoming power from the UPS and are connected to heavy-duty copper buswork and an output breaker rated for the total UPS capacity of the two UPS systems combined. See owner's manual and Tripp Lite Parallel Tie Cabinet with Bypass Panel download for detailed specifications, dimensional drawings, operational flow charts and technical descriptions. Compatible with two Tripp Lite S3M30K and SU40K UPS systems.

Short summary description Tripp Lite SUPC2MBP40K UPS accessory:
This short summary of the Tripp Lite SUPC2MBP40K UPS accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUPC2MBP40K, Wall-mount, Gray, 208 V, 36.1" (917.7 mm), 11.8" (299.7 mm), 61.3" (1555.8 mm)

Long summary description Tripp Lite SUPC2MBP40K UPS accessory:
This is an auto-generated long summary of Tripp Lite SUPC2MBP40K UPS accessory based on the first three specs of the first five spec groups.

Tripp Lite SUPC2MBP40K. Mounting type: Wall-mount, Product color: Gray. Input voltage: 208 V. Width: 36.1" (917.7 mm), Depth: 11.8" (299.7 mm), Height: 61.3" (1555.8 mm). Quantity per master (outer) case: 1 pc(s), Master (outer) case width: 36.9" (936.8 mm), Master (outer) case length: 12.5" (317.5 mm)

Features
Mounting type
Wall-mount
Product color
Gray
Quantity
1
Power
Input voltage
208 V
Weight & dimensions
Width
36.1" (917.7 mm)
Depth
11.8" (299.7 mm)
Height
61.3" (1555.8 mm)
Weight
369.9 lbs (167.8 kg)
Package width
36.9" (936.8 mm)
Package depth
12.5" (317.5 mm)
Weight & dimensions
Package height
62" (1574.8 mm)
Package weight
375 lbs (170.1 kg)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
36.9" (936.8 mm)
Master (outer) case length
12.5" (317.5 mm)
Master (outer) case height
62" (1574.8 mm)
Master (outer) case weight
375 lbs (170.1 kg)
Country of origin
United States