Tripp Lite logo

Tripp Lite SUINT2200LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 9 AC outlet(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
157486
Info modified on:
26 Jun 2024, 05:43:57
Bullet Points Tripp Lite SUINT2200LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 9 AC outlet(s):
  • - Updated design for 2023
  • - Protects equipment against blackouts, brownouts, transient surges and line noise
  • - Keeps equipment running during outages to allow time for file saves and safe shutdown
  • - Zero transfer time between on-line and battery modes for uninterrupted operation
  • - Optional WEBCARDLXE network card enables full remote access and control
  • - Menu-driven LCD keeps you up to date with status info and other vital analytics
Guarantee:
2-year limited
Long product name Tripp Lite SUINT2200LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 9 AC outlet(s):

SmartOnline 2200VA 2000W 208/230V Double-Conversion UPS - 10 Outlets, Extended Run, Network Card Option, LCD, USB, DB9, 2U Rack/Tower

Tripp Lite SUINT2200LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 9 AC outlet(s):

Double-Conversion UPS Protects Equipment Against Damage, Downtime and Data Loss
This on-line double-conversion UPS system maintains perfect output by converting AC input to DC, then reconverting UPS output to fully regulated sine wave AC. Constant on-line operation completely isolates sensitive equipment from every power problem on the AC line. The SmartOnline® SUINT2200LCD2U provides the highest level of power protection and battery backup for education, healthcare, military, government and other mission-critical IT applications where space is limited, but premium power reliability is essential.

Reliable, Expandable Battery Backup Keeps You Operational Through Power Outages
The field-replaceable, hot-swappable VRLA battery modules allow you to work through short power failures and give you enough time to safely save files and shut down your system in case of a prolonged blackout. Zero transfer time between on-line and battery modes maintains continuous operation of connected equipment without interruption or rebooting. Extra runtime is available by connecting up to four optional extended battery modules (BP72RT, sold separately).

Optional LX Platform Network Management Card Allows Remote Access 24/7
The WEBCARDLXE network interface (sold separately) enables full remote configuration and management, including load shedding, reboots of connected equipment and safe shutdowns. The IP-based Auto Probe feature ensures continuous network uptime by communicating with other network devices, detecting lost connectivity and automatically rebooting IT equipment. Optional EnviroSense2 modules (E2MT, E2MTDO and E2MTHDI, all sold separately) provide a variety of environmental monitoring and control options.

10 Outlets Protect Your Connected Components
Eight C13 and two C19 outlets provide connected equipment with pure sine wave AC output and allow you to manage power consumption down to the outlet group level. Power provided by these outlets is filtered to protect connected equipment against damaging surges and line noise. Five outlets are grouped into two load banks that let you shed non-critical loads to extend runtime for critical loads.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Clear LCD Interface Keeps You Informed at a Glance
The menu-driven front-panel LCD provides detailed alarms and notifications to help diagnose any issues. It provides system status, event logs, battery and power module status, usage analytics, serial number, firmware update info and more. Audible alarms can be disabled through the front menu when the UPS goes to battery power. The LCD rotates to accommodate both rack-mount and tower installation.

Advanced Communications Ports Allow for Automatic Saves and Shutdowns
RS-232 and USB ports connect to a device for a variety of communication options (cables are included). A dry-contact relay port can be programmed through the LCD to provide reliable communications to automation and industrial components. The RPO/ROO port permits emergency shutdown or remote restart of all connected equipment.
Automatically Turns Back On After Power Is Restored
Battery-independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even after a complete battery discharge.

Versatile Installation Options
You can mount the SUINT2200LCD2U in just 2U of space in an EIA-standard 19-inch rack using the included hardware. You can also adapt it for tower installation using the included support stands or add the optional RK2PC (sold separately) for 2-post rack mounting. The detachable six-foot C19 to NEMA L6-20P power cord connects to a compatible AC outlet.

Short summary description Tripp Lite SUINT2200LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 9 AC outlet(s):

Tripp Lite SUINT2200LCD2U, Double-conversion (Online), 2.2 kVA, 1980 W, Sine, 200 V, 240 V

Long summary description Tripp Lite SUINT2200LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 9 AC outlet(s):

Tripp Lite SUINT2200LCD2U. UPS topology: Double-conversion (Online), Output power capacity: 2.2 kVA, Output power: 1980 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 4.3 min, Typical backup time at half load: 11.7 min, Battery recharge time: 3 h. Form factor: Rackmount, Product color: Black, Housing material: Metal. Width: 17.2" (437.9 mm), Depth: 19.5" (496.1 mm), Height: 3.46" (87.9 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.