location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUINT2000XL uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1400 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 230V 2kVA 1.4kW Double-Conversion UPS, Tower, Network Card Options, C20 inlet, DB9 Serial
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUINT2000XL show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:55:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUINT2000XL uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1400 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 2 kVA 1400 W
  • - 8 AC outlet(s)
  • - Tower Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite SUINT2000XL uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1400 W 8 AC outlet(s) :
The short editorial description of Tripp Lite SUINT2000XL uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1400 W 8 AC outlet(s)

SmartOnline 230V 2kVA 1.4kW Double-Conversion UPS, Tower, Network Card Options, C20 inlet, DB9 Serial
More>>>
Tripp Lite SUINT2000XL uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1400 W 8 AC outlet(s):
The official marketing text of Tripp Lite SUINT2000XL uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1400 W 8 AC outlet(s) as supplied by the manufacturer

Tripp Lite's SmartOnline SUINT2000XL on-line, double-conversion UPS protects critical server, networking and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Space-saving upright tower format. Large capacity 2000VA/1400W UPS continuously converts incoming AC to DC, then back to perfect sine wave AC output at selectable 220/230/240V AC (+/-2%). Removes harmonic distortion, fast electrical impulses, frequency fluctuations and other hard-to-solve power problems not addressed by other UPS types. True sine wave output and zero transfer time offer guaranteed compatibility with all equipment types. Includes 8 C13 outlets. Battery support can be extended with external battery packs. Includes slot for internal network management card, plus DB9 enhanced serial monitoring port for unattended shutdown, remote control and monitoring of UPS system and power data.
● True on-line, double conversion UPS provides pure sine wave AC output at all times
● Maintains continuous operation with zero transfer time through blackouts, voltage fluctuations and surges
● Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems
● Corrects brownout and overvoltages from 175-280V at full load. Input voltage range extends to 80-280V at 50% load or less
● 2000VA/1400W power capacity with 8 C13 outlets
● IEC320-C20 input connection accepts a variety of detachable cordsets to match country or site-specific wall receptacles
● Standard internal battery set provides 14 min. runtime at half load and 5 min. runtime at full load
● Intelligent battery management system extends battery life
● Expandable runtime with optional external battery packs
● DB9 serial port for network interface; SNMP compatible
● Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD
● Diagnostic LEDs
● Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
● Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
● Diagnostic LEDs
● Optional PDUBHV20 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment
● 3 C13-to-C14 power cables included

● 2000VA on-line, double-conversion, extended run tower UPS
● Maintains sine-wave 220/230/240V +/-2% output during overvoltages to 280V and brownouts as low as 80V (50/60Hz auto-sensing)
● Network communications supported via serial port and Network management card options
● C20 inlet, C13 outlets, 3 C13 to C14 power cables included
● Fault-tolerant auto-bypass and current monitoring

Package Includes

● SUINT2000XL UPS System
● DB9 serial cable
● 3 C13-to-C14 jumper cables
● Owner's manual with warranty information

Short summary description Tripp Lite SUINT2000XL uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1400 W 8 AC outlet(s):
This short summary of the Tripp Lite SUINT2000XL uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1400 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUINT2000XL, Double-conversion (Online), 2 kVA, 1400 W, 220 V, 240 V, 220 V

Long summary description Tripp Lite SUINT2000XL uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1400 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SUINT2000XL uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1400 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SUINT2000XL. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 1400 W. AC outlet types: C13 coupler, Power plug: C20 coupler, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 14 min. Form factor: Tower, Product color: Black, Certification: CE (EN 62040-1-1), EMI (EN 62040-2 Class A). Width: 5.51" (140 mm), Depth: 16.7" (424 mm), Height: 14.7" (373 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
2 kVA
Output power *
1400 W
Input operation voltage (min) *
220 V
Input operation voltage (max) *
240 V
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Maximum current
7.4 A
Surge energy rating
570 J
Crest factor
3:1
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C20 coupler
AC outlets quantity
8 AC outlet(s)
Battery
Typical backup time at full load
5 min
Typical backup time at half load
14 min
Design
Form factor *
Tower
Product color *
Black
Certification
CE (EN 62040-1-1), EMI (EN 62040-2 Class A)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
5.51" (140 mm)
Depth
16.7" (424 mm)
Height
14.7" (373 mm)
Weight
67.2 lbs (30.5 kg)
Package width
9.8" (249 mm)
Package depth
23.8" (605 mm)
Package height
19.4" (493 mm)
Package weight
73.9 lbs (33.5 kg)
Other features
Output connections
8 x IEC-C13
Input connection type
IEC-C20
Non-operating relative humidity (non-condensing)
0 - 95%
Weight (imperial)
67.2 lbs
Operating temperature (T-T)
32 - 10 °F
Country Distributor
United Kingdom 1 distributor(s)