Tripp Lite logo

Tripp Lite SU60KMBPKX electrical box Gray

Data-sheet quality:
created/standardized by Icecat
Product views:
88707
Info modified on:
21 Oct 2022, 10:14:32
Bullet Points Tripp Lite SU60KMBPKX electrical box Gray:
  • - Wallmount manual bypass panel isolates UPS from connected loads for maintenance with no loss of network availability
  • - Includes Kirk-Key interlock system enhances system reliability
  • - 3 built-in circuit breakers, heavy duty buswork
  • - Compatible with select Tripp Lite 3 phase UPS systems
Guarantee:
2-year limited
Long product name Tripp Lite SU60KMBPKX electrical box Gray:

3 Breaker Maintenance Bypass Panel for SVX60K_, S3M60KX, SU60KX, SU60KTV

Tripp Lite SU60KMBPKX electrical box Gray:

Wallmount 3 breaker manual bypass panel with Kirk Key interlock system isolates the UPS from connected loads for maintenance with no loss of network availability. 125A breaker with KAIC rating of 35. Key included.

Compatible with Tripp Lite SVX60K_, S3M60KX, SU60KX, SU60KTV

Wallmount 3 breaker manual bypass panel with Kirk Key interlock system
Isolates the UPS from connected loads for maintenance with no loss of network availability
125A breaker with KAIC rating of 35
Key included
Compatible with Tripp Lite SVX60K_, S3M60KX, SU60KX, SU60KTV

Short summary description Tripp Lite SU60KMBPKX electrical box Gray:

Tripp Lite SU60KMBPKX, 30.1" (765 mm), 11.7" (298.4 mm), 42.4" (1075.9 mm), 220 lbs (99.8 kg), 30.9" (784.1 mm), 12.5" (317.5 mm)

Long summary description Tripp Lite SU60KMBPKX electrical box Gray:

Tripp Lite SU60KMBPKX. Width: 30.1" (765 mm), Depth: 11.7" (298.4 mm), Height: 42.4" (1075.9 mm). Package width: 30.9" (784.1 mm), Package depth: 12.5" (317.5 mm), Package height: 43.2" (1097.3 mm). Country of origin: United States, Quantity per master (outer) case: 1 pc(s), Master (outer) case weight: 225.1 lbs (102.1 kg)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.