location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU5000XFMR2UTAA isolation transformer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5kVA Smart Online Step-Down Isolation Transformer 208V-120V TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU5000XFMR2UTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214645 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:28:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2-year limited warranty
Long product name Tripp Lite SU5000XFMR2UTAA isolation transformer :
The short editorial description of Tripp Lite SU5000XFMR2UTAA isolation transformer

SmartOnline Step-Down Isolation Transformer, 208V to 120V, 5kVA, 5kW, 2U Rack-Mount, TAA
More>>>
Tripp Lite SU5000XFMR2UTAA isolation transformer:
The official marketing text of Tripp Lite SU5000XFMR2UTAA isolation transformer as supplied by the manufacturer

208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage Output
The 5kVA 5kW SU5000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V high-voltage input to 120V low-voltage output. It features 12 NEMA 5-15/20R outlets for connecting equipment with common NEMA 5-15P and NEMA 5-20P plugs. Four resettable 20A circuit breakers protect your low-voltage equipment against overload conditions. One NEMA L6-30R outlet supports high-voltage output. The 5kVA transformer’s 10-foot power cord with 208V 30A input connects to a NEMA L6-30R outlet.

Versatile Installation Options
Hardware is included for mounting this 208V to 120V isolation transformer in 2U of space in an EIA-standard 19-inch 4-post rack with a maximum depth requirement of 20.75 inches. Use the optional 2POSTRMKITWM for 2-post rack mounting or the optional 2-9USTAND for mounting in an upright tower position (both accessories sold separately).

TAA-Compliant UPS for GSA Schedule Purchases
The SU5000XFMR2UTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

2-Year Warranty and Environmentally Responsible Design
The SU5000XFMR2UTAA comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Typical Applications
- Connecting low-voltage (120V) equipment to a high-voltage (208V) AC power source

Package Includes
- SU5000XFMR2UTAA SmartOnline Step-Down Isolation Transformer
- Rack-mounting hardware
- Owner’s manual

Short summary description Tripp Lite SU5000XFMR2UTAA isolation transformer:
This short summary of the Tripp Lite SU5000XFMR2UTAA isolation transformer data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU5000XFMR2UTAA, Terminal, 120 AC outlet(s), 208 V, 60 Hz, 30 A, 5000 VA

Long summary description Tripp Lite SU5000XFMR2UTAA isolation transformer:
This is an auto-generated long summary of Tripp Lite SU5000XFMR2UTAA isolation transformer based on the first three specs of the first five spec groups.

Tripp Lite SU5000XFMR2UTAA. AC outlet types: Terminal, AC outlets quantity: 120 AC outlet(s), AC input voltage: 208 V. Width: 17.5" (444.5 mm), Depth: 20.7" (527 mm), Height: 3.5" (88.9 mm). Quantity per master (outer) case: 1 pc(s), Master (outer) case width: 19.9" (505.5 mm), Master (outer) case length: 23.4" (594.4 mm)

Features
AC outlet types
Terminal
AC outlets quantity
120 AC outlet(s)
AC input voltage
208 V
AC input frequency
60 Hz
Input current (max)
30 A
Load capacity
5000 VA
Housing color
Black
Rack mounting
Yes
Certification
TAA Compliant
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
17.5" (444.5 mm)
Depth
20.7" (527 mm)
Weight & dimensions
Height
3.5" (88.9 mm)
Weight
63.5 lbs (28.8 kg)
Package width
19.9" (505.5 mm)
Package depth
23.4" (594.4 mm)
Package height
8.6" (218.4 mm)
Package weight
74.5 lbs (33.8 kg)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
19.9" (505.5 mm)
Master (outer) case length
23.4" (594.4 mm)
Master (outer) case height
8.6" (218.4 mm)
Master (outer) case weight
74.5 lbs (33.8 kg)
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Tripp Lite SU6000XFMR2UTAA isolation transformer Tripp Lite SU6000XFMR2UTAA isolation transformer
(show image)
SU6000XFMR2UTAA SmartOnline Step-Down Isolation Transformer, 208/240V to 120V, 6kVA, 6kW, 2U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)