location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU40KMBPK electrical box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU40KMBPK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU40KMBPK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332146274 show
Category:
Container for electrical connections.
Electrical Boxes Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:37:45
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tripp Lite SU40KMBPK electrical box :
The short editorial description of Tripp Lite SU40KMBPK electrical box

SU40KMBPK, 3 Breaker Maintenance Bypass Panel
More>>>
Tripp Lite SU40KMBPK electrical box:
The official marketing text of Tripp Lite SU40KMBPK electrical box as supplied by the manufacturer

Wallmount 3 breaker manual bypass panel with Kirk Key interlock system isolates the UPS from connected loads for maintenance with no loss of network availability. 150A breaker with KAIC rating of 65. Key included.

Compatible with Tripp Lite SU40K

- Wallmount manual bypass panel isolates UPS from connected loads for maintenance with no loss of network availability
- Includes Kirk-Key interlock system enhances system reliability
- 3 built-in circuit breakers, heavy duty buswork
- Compatible with select Tripp Lite 3 phase UPS systems

Short summary description Tripp Lite SU40KMBPK electrical box:
This short summary of the Tripp Lite SU40KMBPK electrical box data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU40KMBPK, 30.1" (765 mm), 11.7" (298.4 mm), 42.4" (1075.9 mm), 220 lbs (99.8 kg), 13" (330.2 mm), 43" (1092.2 mm)

Long summary description Tripp Lite SU40KMBPK electrical box:
This is an auto-generated long summary of Tripp Lite SU40KMBPK electrical box based on the first three specs of the first five spec groups.

Tripp Lite SU40KMBPK. Width: 30.1" (765 mm), Depth: 11.7" (298.4 mm), Height: 42.4" (1075.9 mm). Package width: 13" (330.2 mm), Package depth: 43" (1092.2 mm), Package height: 30" (762 mm). Country of origin: United States, Quantity per master (outer) case: 1 pc(s), Master (outer) case weight: 225.1 lbs (102.1 kg)

Weight & dimensions
Width
30.1" (765 mm)
Depth
11.7" (298.4 mm)
Height
42.4" (1075.9 mm)
Weight
220 lbs (99.8 kg)
Packaging data
Package width
13" (330.2 mm)
Package depth
43" (1092.2 mm)
Package height
30" (762 mm)
Packaging data
Package weight
225.1 lbs (102.1 kg)
Logistics data
Country of origin
United States
Quantity per master (outer) case
1 pc(s)
Master (outer) case weight
225.1 lbs (102.1 kg)
Master (outer) case length
43" (1092.2 mm)
Master (outer) case width
13" (330.2 mm)
Master (outer) case height
30" (762 mm)