location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU3000RTXLCD3U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332169426 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 3 kVA 2700 W
  • - 9 AC outlet(s)
  • - Rackmount/Tower Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) :
The short editorial description of Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s)

SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial
More>>>
Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s):
The official marketing text of Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) as supplied by the manufacturer

Tripp Lite Smart Online UPS systems offer high performance power protection ideal for critical server and network equipment in datacenters, computer rooms and network closets. Online, double-conversion Uninterruptible Power Supply (UPS) with Transformerless, IGBT technology maintains perfectly regulated output power by continuously converting raw AC input to DC, then re-converting output back to AC. Fully regulated sine wave AC output with +/-2% voltage regulation powers network equipment continuously, even during severe brownouts and overvoltages, all without depleting UPS battery reserves. Maintains battery-derived AC output during power failures with zero transfer time. Extended runtime options available. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Highly efficient operation in optional economy mode saves BTU heat output and energy costs. Network management interfaces support communications via USB, RS-232, contact-closure and optional SNMPWEBCARD network interface. Built-in DB9 port offers both enhanced RS-232 data and basic contact closure monitoring ability. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. LED display reports UPS operating mode, line power availability, battery mode operation, inverter operation, ECO mode status and output power availability. Audible alarm with push-button momentary alarm-cancel and silent-mode LCD configuration options. Programmable self-test. Battery independent restart. Fault-tolerant auto-bypass mode. Field-replaceable, hot-swappable internal batteries and external battery packs.
- Tripp Lite SU3000RTXLCD3U 3000VA / 3kVA / 2700W on-line, double-conversion 3U rackmount UPS
- Transformerless, IGBT technology
- Selectable 100/110/120/127V output (120V factory preset)
- NEMA L5-30P input, 4 NEMA 5-15/20R, 4 5-15R & 1 L5-30R outlets
- Two switched 4-outlet load banks support remote reboot or programmable load shedding options
- Supports 2% output voltage regulation and zero transfer time in double conversion mode
- Economy mode option offers enhanced efficiency, reduced power consumption and lower BTU emissions
- 11 minutes runtime at 50% load (1350W) and 4 minutes at 100% load (2700W) with internal batteries
- BP72V15-2U (limit 1), BP72V28RT-3U (multi-pack compatible) and BP72V18-2US (multi-pack compatible) external battery packs available (some configurations require Tripp Lite's External Battery Configuration Software)
- LCD interface reports operating mode plus 9 selectable screens of UPS data (Load percentage, kW & kVA, Power factor, Input voltage & frequency, Output voltage & frequency, Battery voltage and charge percentage, Minutes runtime, Capacity remaining and Kw/hr. consumption)
- LCD interface also supports 16 screens of UPS configuration and setup options
- 4 post installation hardware included, Optional 2POSTRMKITHD enables 2 post rack installation
- Single line TEL / Network surge suppression
- Electronic bypass maintains utility output during a variety of UPS fault conditions
- Battery independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement
- Frequency regulation / conversion mode offers generator-compatible frequency correction or conversion of frequency from 50 to 60Hz or 60 to 50Hz
- Built-in USB, RS-232, contact-closure and optional SNMPWEBCARD accessory monitoring options
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Included PowerAlert UPS monitoring software

Short summary description Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s):
This short summary of the Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU3000RTXLCD3U, Double-conversion (Online), 3 kVA, 2700 W, 100 V, 127 V, 50/60 Hz

Long summary description Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SU3000RTXLCD3U. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: NEMA 5–15R, NEMA 5–20R, NEMA L5-30R, Power plug: NEMA L5-30P, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 4 min, Typical backup time at half load: 11 min. Form factor: Rackmount/Tower, Product color: Black, Housing material: Steel. Width: 17.7" (450.8 mm), Depth: 26" (660.4 mm), Height: 5.25" (133.4 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
3 kVA
Output power *
2700 W
Input operation voltage (min) *
100 V
Input operation voltage (max) *
127 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
127 V
Maximum current
24 A
Surge energy rating
570 J
Efficiency
94%
Power factor
0.9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
50 dB
Surge protection features
Network
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA 5–20R, NEMA L5-30R
Power plug
NEMA L5-30P
AC outlets quantity
9 AC outlet(s)
Battery
Typical backup time at full load
4 min
Typical backup time at half load
11 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Design
Housing material
Steel
Rack capacity
3U
Cable length
118.1" (3 m)
Cooling type
Active
Product color *
Black
Display type
LCD
LED indicators
Yes
Certification
UL1778, CSA, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
17.7" (450.8 mm)
Depth
26" (660.4 mm)
Height
5.25" (133.4 mm)
Weight
74.1 lbs (33.6 kg)
Package width
23" (584.2 mm)
Package depth
33" (838.2 mm)
Package height
12" (304.8 mm)
Package weight
121.9 lbs (55.3 kg)
Logistics data
Master (outer) case width
23" (584.2 mm)
Master (outer) case length
33" (838.2 mm)
Master (outer) case height
12" (304.8 mm)
Master (outer) case weight
121.9 lbs (55.3 kg)
Quantity per master (outer) case
1 pc(s)
Other features
Interface
USB, DB9
Output connections
4 x 5-15R, 4 x 5-15/20R, 1 x L5-30R
Relative humidity
0 - 95%
Management platform
SNMP/Web
Brand Image Article code product Stock Price from
Tripp Lite SU5KRT3UHWMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W Tripp Lite SU5KRT3UHWMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W
(show image)
SU5KRT3UHWMB SU5KRT3UHWMB 200–240V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input/Output, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHWMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHWMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHWMB SU6KRT3UHWMB 200–240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input/Output, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHV 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UXMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s) Tripp Lite SU6KRT3UXMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s)
(show image)
SU6KRT3UXMB SU6KRT3UXMB 220/230/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UGMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UGMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UGMB SU6KRT3UGMB 200–240V 6000VA 6000W On-Line UPS with Bypass PDU, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTFMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UGMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 8 AC outlet(s) Tripp Lite SU5KRT3UGMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 8 AC outlet(s)
(show image)
SU5KRT3UGMB SU5KRT3UGMB 200–240V 5000VA 5000W On-Line UPS with Bypass PDU, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTF 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHVMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s) Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s)
(show image)
SU2000RTXLCD2U 120V 2000VA 1.8kW Double-Conversion UPS - 7 Outlets, Extended Run, Card Slot, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)