location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU12000RT4U uninterruptible power supply (UPS) Double-conversion (Online) 12 kVA 8400 W 13 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 240/120V or 208/120V 12kVA 8.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 8U Rack/Tower, USB, DB9 Serial
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU12000RT4U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332154897 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SU12000RT4U uninterruptible power supply (UPS) Double-conversion (Online) 12 kVA 8400 W 13 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 12 kVA 8400 W
  • - 13 AC outlet(s)
  • - Rackmount/Tower Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite SU12000RT4U uninterruptible power supply (UPS) Double-conversion (Online) 12 kVA 8400 W 13 AC outlet(s) :
The short editorial description of Tripp Lite SU12000RT4U uninterruptible power supply (UPS) Double-conversion (Online) 12 kVA 8400 W 13 AC outlet(s)

SmartOnline 240/120V or 208/120V 12kVA 8.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 8U Rack/Tower, USB, DB9 Serial
More>>>
Tripp Lite SU12000RT4U uninterruptible power supply (UPS) Double-conversion (Online) 12 kVA 8400 W 13 AC outlet(s):
The official marketing text of Tripp Lite SU12000RT4U uninterruptible power supply (UPS) Double-conversion (Online) 12 kVA 8400 W 13 AC outlet(s) as supplied by the manufacturer

Tripp Lite 12kVA SmartOnline Hot-Swappable Modular Rack/Tower UPS offers 12,000 VA on-line, double-conversion UPS support for server, network and telecommunications equipment. Maintains battery-derived AC output during blackouts with active, full-time power conditioning. Fault-tolerant auto-bypass prevents unexpected service interruptions during overload or internal fault conditions. 4U power module and 4U external battery pack installs in 8 rack spaces (8U). Upright tower installation supported with optional accessories. Maintains full-time sine wave output within 3% of selectable 208/120 or 240/120V AC. Corrects brownouts and overvoltages from 65V to 140V (L-N). Expandable runtime with optional external battery packs. Converts raw input from AC to DC, then resynthesizes output power back to perfect sine wave AC output with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types. Highly efficient operation in optional economy mode setting, saving BTU heat output and energy costs. Network-grade AC surge and noise suppression. Network management interfaces include combination DB9 RS-232 enabled and dry contact serial port, enhanced USB port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces. Includes PowerAlert monitoring software and complete cabling. Supports Emergency Power Off (EPO) via built-in interface. Front panel LEDs and LCD readout with scroll controls support visual monitoring of all major UPS functions. LED/LCD display panel easily rotates for viewing in rackmount or tower configurations. Split phase 4 conductor hardwire input and output supported. UPS supported outlets include two L6-30R, six C19 and 5 low voltage 5-15/20R. Output connections are mounted on a detachable backplate with manual bypass switch to enable hot-swappable UPS replacement without powering off connected equipment. External battery packs are field replaceable and hot swappable. Attractive all-black color scheme. $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).
- True online, double-conversion UPS provides pure, full-time sine wave AC output free of surges, voltage fluctuations and line noise
- 12,000 VA / 8400 watt output power capacity with dual voltage output of 208/120 or 240/120V
- 4U high power density power module and 4U external battery pack supports rackmount installation in 8 rack spaces
- Dual conversion UPS actively converts raw input from AC to DC, then back to perfect sine wave AC output with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types
- Hardwire input terminals and output receptacles are mounted on a detachable back plate with manual bypass switch to enable hot-swappable UPS replacement without powering off connected equipment
- Provides perfectly regulated, sine wave output power free of line noise, transient surges and frequency variation for the most efficient operation of critical servers, networking and telecommunications equipment
- Maintains output within 3% of selected 208/120 or 240/120V nominal voltage during brownouts and overvoltages
- Supports connected equipment during blackouts for 20/7 minutes at half/full load levels, runtime is further expandable with optional external BP192V18-4U battery packs
- Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- Network interfaces support simultaneous communications via DB9 port, USB port and SNMPWEBCARD slot. DB9 port supports RS-232 and dry contact messaging. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X.
- Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP
- Communications ports support on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter shutoff, activate self-test and output power control
- Built-in Emergency Power Off (EPO) interface with cable
- Includes 13 output receptacles (2 L6-30R, 6 C19, 5 NEMA 5-15/20R) plus hardwire output, all of which are available for simultaneous use
- Split phase, 4 conductor hardwire input connection (featured on included detachable PDU).
- Front panel LEDs and LCD readout with scroll button enables visual confirmation of all major UPS functions and current site electrical conditions
- Front panel switches enable power on/off control, self-test and alarm cancel functions
- Included adjustable mounting rails support installation in 4 post 19 inch rack enclosures
- Optional 2-9USTAND set of tower stands supports upright tower installation
- Optional 2POSTRMKITHD enables installation in 2 post racks (2 required)
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Short summary description Tripp Lite SU12000RT4U uninterruptible power supply (UPS) Double-conversion (Online) 12 kVA 8400 W 13 AC outlet(s):
This short summary of the Tripp Lite SU12000RT4U uninterruptible power supply (UPS) Double-conversion (Online) 12 kVA 8400 W 13 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU12000RT4U, Double-conversion (Online), 12 kVA, 8400 W, 120 V, 240 V, 60 Hz

Long summary description Tripp Lite SU12000RT4U uninterruptible power supply (UPS) Double-conversion (Online) 12 kVA 8400 W 13 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SU12000RT4U uninterruptible power supply (UPS) Double-conversion (Online) 12 kVA 8400 W 13 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SU12000RT4U. UPS topology: Double-conversion (Online), Output power capacity: 12 kVA, Output power: 8400 W. AC outlet types: C19 coupler, NEMA 5–15R, NEMA 5–20R, NEMA L6-30P, AC outlets quantity: 13 AC outlet(s). Typical backup time at full load: 7 min, Typical backup time at half load: 20 min. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 8U. Package width: 24" (609.6 mm), Package depth: 33.5" (850.9 mm), Package height: 37" (939.8 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
12 kVA
Output power *
8400 W
Input operation voltage (min) *
120 V
Input operation voltage (max) *
240 V
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
240 V
Maximum current
50 A
Power factor
0.7
Crest factor
3:1
EMI/RFI noise filtering
Yes
Noise level
60 dB
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
C19 coupler, NEMA 5–15R, NEMA 5–20R, NEMA L6-30P
AC outlets quantity
13 AC outlet(s)
Battery
Typical backup time at full load
7 min
Typical backup time at half load
20 min
Hot-swap battery
Yes
Battery
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
8U
Product color *
Black
LED indicators
Yes
Certification
UL1778 FCC Part 15 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Package width
24" (609.6 mm)
Package depth
33.5" (850.9 mm)
Package height
37" (939.8 mm)
Package weight
448.9 lbs (203.6 kg)
Logistics data
Master (outer) case width
24" (609.6 mm)
Master (outer) case length
33.5" (850.9 mm)
Master (outer) case height
37" (939.8 mm)
Master (outer) case weight
448.9 lbs (203.6 kg)
Quantity per master (outer) case
1 pc(s)
Other features
Interface
USB; DB9
Brand Image Article code product Stock Price from
Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHV 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTFMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTF 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHVMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s) Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s)
(show image)
SU2000RTXLCD2U 120V 2000VA 1.8kW Double-Conversion UPS - 7 Outlets, Extended Run, Card Slot, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M100KXD uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 90000 W Tripp Lite S3M100KXD uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 90000 W
(show image)
S3M100KXD S3M100KXD SmartOnline S3MX Series 3-Phase 380/400/415V 100kVA 90kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M200KXD uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W Tripp Lite S3M200KXD uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W
(show image)
S3M200KXD S3M200KXD SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M40KXD uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W Tripp Lite S3M40KXD uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W
(show image)
S3M40KXD S3M40KXD SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M40KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W Tripp Lite S3M40KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W
(show image)
S3M40KXD-NIB S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M80KXD uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W Tripp Lite S3M80KXD uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W
(show image)
S3M80KXD S3M80KXD SmartOnline S3MX Series 3-Phase 380/400/415V 80kVA 72kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)