location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRXFANROOF rack cooling equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRXFANROOF SmartRack Roof-Mounted Fan Panel - 6 208/240V high-performance fans; 420 CFM; C14 inlet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRXFANROOF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332144553 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 12:04:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRXFANROOF rack cooling equipment
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Roof Mount Fan Panel - 208-240V
  • - Ideal for increasing the ventilation of SmartRacks
  • - Features (6) 208-240V fans mounted in a roof panel
  • - Tooless mounting hardware included
  • - Cold rolled steel with black finish
Guarantee: 2-year limited
Long product name Tripp Lite SRXFANROOF rack cooling equipment :
The short editorial description of Tripp Lite SRXFANROOF rack cooling equipment

SmartRack Roof-Mounted Fan Panel - 6 208/240V high-performance fans; 420 CFM; C14 inlet
More>>>
Tripp Lite SRXFANROOF rack cooling equipment:
The official marketing text of Tripp Lite SRXFANROOF rack cooling equipment as supplied by the manufacturer

SmartRack® SRXFANROOF is ideal for increasing the ventilation in all rack enclosure server cabinets. The unit features six 208-240V high-performance fans mounted in a roof panel, and includes toolless mounting hardware. Built-in cable access holes for routing of cables through fan roof panel. Supports 208-240V 50/60 Hz AC input.

COMPATIBLE SMARTRACK ENCLOSURES: SR25UB, SR25UBKD, SR25UBSP1, SR25UBTAA, SR42UB, SR42UBCL, SR42UBEXP, SR42UBG, SR42UBKD, SR42UBSP1, SR42UBTAA, SR48UB, SR48UBCL, SR48UBEXP, SR48UBSP1, SR42UBTAA and other SmartRack enclosures that specify the use of this accessory.

Short summary description Tripp Lite SRXFANROOF rack cooling equipment:
This short summary of the Tripp Lite SRXFANROOF rack cooling equipment data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRXFANROOF, Black, 23.5" (596.9 mm), 37" (939.8 mm), 3" (76.2 mm), 22 lbs (9.98 kg), 3.5" (88.9 mm)

Long summary description Tripp Lite SRXFANROOF rack cooling equipment:
This is an auto-generated long summary of Tripp Lite SRXFANROOF rack cooling equipment based on the first three specs of the first five spec groups.

Tripp Lite SRXFANROOF. Product color: Black. Width: 23.5" (596.9 mm), Depth: 37" (939.8 mm), Height: 3" (76.2 mm). Package width: 3.5" (88.9 mm), Package depth: 35.8" (909.3 mm), Package height: 22.9" (581.7 mm). Country of origin: China, Quantity per master (outer) case: 5 pc(s), Master (outer) case weight: 103 lbs (46.7 kg)

Technical details
Master (outer) case GTIN (EAN/UPC)
10037332144550
Features
Product color
Black
Weight & dimensions
Width
23.5" (596.9 mm)
Depth
37" (939.8 mm)
Height
3" (76.2 mm)
Weight
22 lbs (9.98 kg)
Packaging data
Package width
3.5" (88.9 mm)
Packaging data
Package depth
35.8" (909.3 mm)
Package height
22.9" (581.7 mm)
Package weight
24.7 lbs (11.2 kg)
Logistics data
Country of origin
China
Quantity per master (outer) case
5 pc(s)
Master (outer) case weight
103 lbs (46.7 kg)
Master (outer) case length
37.6" (954.8 mm)
Master (outer) case width
24.4" (619.8 mm)
Master (outer) case height
17.3" (439.9 mm)
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
Tripp Lite SRXFAN3U rack cooling equipment Tripp Lite SRXFAN3U rack cooling equipment
(show image)
SRXFAN3U SRXFAN3U SmartRack 3U Fan Panel - 3 208-240V high-performance fans; 315 CFM; C14 inlet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)