location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRWOSHELFSM mounting kit Black Steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRWOSHELFSM Wall-Mount Shelf for IT Equipment, 20 in. Wide, Up to 200 lb. (90 kg)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRWOSHELFSM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263001 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:03:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRWOSHELFSM mounting kit Black Steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal alternative to a wall-mount rack enclosure
  • - Perforated shelf supports maximum equipment load up to 200 lb. (90 kg.)
  • - Keyhole mounting slots spaced 16 in. apart to match standard wall-stud placement
  • - Steel construction with smooth edges and rubber grommets for cable entry
  • - Designed for easy assembly using included hardware
Guarantee: 5-year limited
Long product name Tripp Lite SRWOSHELFSM mounting kit Black Steel :
The short editorial description of Tripp Lite SRWOSHELFSM mounting kit Black Steel

Wall-Mount Shelf for IT Equipment, 20 in. Wide, Up to 200 lb. (90 kg)
More>>>
Tripp Lite SRWOSHELFSM mounting kit Black Steel:
The official marketing text of Tripp Lite SRWOSHELFSM mounting kit Black Steel as supplied by the manufacturer

The Ideal Alternative to a Wall-Mount Rack Cabinet
If you don’t have enough equipment to justify the expense of a rack enclosure or you don’t have the space for one in your home or office, the SRWOSHELFSM fills your needs. The heavy-duty steel unit mounts easily to the wall of your back office or closet and holds up to 200 pounds (90 kilograms) of equipment. It’s recommended for network equipment, including routers, small switches, media servers and other networking components.

Designed for Convenient Cable Management and Equipment Care
The steel surfaces are smooth and the edges are rounded to reduce wear on cable jackets. Open cutouts with rubber grommets on the two shelves permit easy cable feeds to streamline installation and reduce clutter. The vented shelf allows generous airflow to keep equipment cool and functioning at their best.

Easy to Install with the Included Hardware
Mounting screws are included for mounting the SRWOSHELFSM on a wall. Rear keyhole slots are spaced 16 inches apart to match standard wall-stud placement.

Short summary description Tripp Lite SRWOSHELFSM mounting kit Black Steel:
This short summary of the Tripp Lite SRWOSHELFSM mounting kit Black Steel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRWOSHELFSM, 35.3 lbs (16 kg), Steel, Black

Long summary description Tripp Lite SRWOSHELFSM mounting kit Black Steel:
This is an auto-generated long summary of Tripp Lite SRWOSHELFSM mounting kit Black Steel based on the first three specs of the first five spec groups.

Tripp Lite SRWOSHELFSM. Maximum weight capacity: 35.3 lbs (16 kg), Material: Steel, Product color: Black

Technical details
Product color *
Black
Material
Steel
Maximum weight capacity
35.3 lbs (16 kg)
Rack capacity
0U
Country of origin
China
Weight & dimensions
Weight
20 lbs (9.07 kg)
Width
20.2" (513.8 mm)
Depth
17.1" (434.8 mm)
Height
15" (380.5 mm)
Packaging data
Screws included
Yes
Quantity per pack
1 pc(s)
Package width
24.2" (614.9 mm)
Package depth
19.3" (490 mm)
Package height
5.51" (140 mm)
Package weight
22 lbs (9.98 kg)
Logistics data
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)