location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRWO12UHD rack cabinet 12U Wall mounted rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRWO12UHD SmartRack 12U Heavy-Duty Flat-Pack Low-Profile Switch-Depth Wall-Mount 2-Post Open Frame Rack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRWO12UHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182654 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:02:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRWO12UHD rack cabinet 12U Wall mounted rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum load capacity of 200 lbs (90.7 kgs)
  • - Allows easy access to equipment and cabling
  • - Stores 12U of 19 in. rack equipment up to 18 in. deep
  • - Simple to assemble and mount
  • - Assembly and equipment-mounting hardware included
Guarantee: 5-year limited
Long product name Tripp Lite SRWO12UHD rack cabinet 12U Wall mounted rack Black :
The short editorial description of Tripp Lite SRWO12UHD rack cabinet 12U Wall mounted rack Black

SmartRack 12U Heavy-Duty Flat-Pack Low-Profile Switch-Depth Wall-Mount 2-Post Open Frame Rack
More>>>
Tripp Lite SRWO12UHD rack cabinet 12U Wall mounted rack Black:
The official marketing text of Tripp Lite SRWO12UHD rack cabinet 12U Wall mounted rack Black as supplied by the manufacturer

The SRWO12UHD SmartRack 12U Heavy-Duty Flat-Pack Low-Profile Switch-Depth Wall-Mount 2-Post Open Frame Rack stores and organizes EIA-standard 19-inch rack equipment compatible with 2-post mounting in network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required. Constructed from heavy-duty steel with a durable black powder-coated finish, the rack has a maximum load capacity of 200 lbs (90.7 kgs).

The open frame design allows unrestricted access for installing, configuring and servicing equipment and cabling. The rack is simple to assemble and mount to the wall. Threaded 12-24 mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails accommodate equipment up to 18 inches deep, such as network switches and patch panels. Assembly and equipment-mounting hardware is included.

Short summary description Tripp Lite SRWO12UHD rack cabinet 12U Wall mounted rack Black:
This short summary of the Tripp Lite SRWO12UHD rack cabinet 12U Wall mounted rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRWO12UHD, Wall mounted rack, 12U, 200 lbs (90.7 kg), 14.3 lbs (6.5 kg), Black

Long summary description Tripp Lite SRWO12UHD rack cabinet 12U Wall mounted rack Black:
This is an auto-generated long summary of Tripp Lite SRWO12UHD rack cabinet 12U Wall mounted rack Black based on the first three specs of the first five spec groups.

Tripp Lite SRWO12UHD. Type: Wall mounted rack, Rack capacity: 12U, Maximum weight capacity: 200 lbs (90.7 kg). Weight: 14.3 lbs (6.5 kg). Product color: Black

Features
Rack capacity *
12U
Type *
Wall mounted rack
Maximum weight capacity *
200 lbs (90.7 kg)
Product color
Black
Certification
NOM, EIA-310-D, IEC 60297-3-100, DIN 41494, RoHS
Weight & dimensions
Width
20.1" (510.8 mm)
Depth
18.2" (463.3 mm)
Height
24.8" (629.9 mm)
Weight
14.3 lbs (6.5 kg)
Packaging data
Package width
22.8" (579.1 mm)
Package depth
21.3" (541 mm)
Package height
4.1" (104.1 mm)
Package weight
15.1 lbs (6.85 kg)
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
22.8" (579.1 mm)
Master (outer) case length
21.3" (541 mm)
Master (outer) case height
4.1" (104.1 mm)
Master (outer) case weight
15.1 lbs (6.85 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SRN4G6US rack cabinet 6U Wall mounted rack Gray Tripp Lite SRN4G6US rack cabinet 6U Wall mounted rack Gray
(show image)
SRN4G6US SRN4G6US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG6US rack cabinet 6U Wall mounted rack Gray Tripp Lite SRN3RG6US rack cabinet 6U Wall mounted rack Gray
(show image)
SRN3RG6US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN4G12US rack cabinet 12U Wall mounted rack Gray Tripp Lite SRN4G12US rack cabinet 12U Wall mounted rack Gray
(show image)
SRN4G12US SRN4G12US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN4G9US rack cabinet 9U Wall mounted rack Gray Tripp Lite SRN4G9US rack cabinet 9U Wall mounted rack Gray
(show image)
SRN4G9US SRN4G9US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN4G9USDP rack cabinet 9U Wall mounted rack Gray Tripp Lite SRN4G9USDP rack cabinet 9U Wall mounted rack Gray
(show image)
SRN4G9USDP SRN4G9USDP SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 32 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RR12US rack cabinet 12U Wall mounted rack Red Tripp Lite SRN3RR12US rack cabinet 12U Wall mounted rack Red
(show image)
SRN3RR12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Red 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12USDP rack cabinet 12U Wall mounted rack Gray Tripp Lite SRN3RG12USDP rack cabinet 12U Wall mounted rack Gray
(show image)
SRN3RG12USDP SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 32 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG9US rack cabinet 9U Wall mounted rack Gray Tripp Lite SRN3RG9US rack cabinet 9U Wall mounted rack Gray
(show image)
SRN3RG9US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RY12US rack cabinet 12U Wall mounted rack Yellow Tripp Lite SRN3RY12US rack cabinet 12U Wall mounted rack Yellow
(show image)
SRN3RY12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Gray Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Gray
(show image)
SRN3RG12UHD SmartRack Industrial Enclosure with Locks - NEMA 3R, Wall Mount, Heavy-Duty Metal Construction, Internal Fans, 32.5 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)