Tripp Lite logo

Tripp Lite SRWB12410X2STR cable tray Straight cable tray Black

Data-sheet quality:
created/standardized by Icecat
Product views:
41955
Info modified on:
10 Aug 2024, 11:48:51
Bullet Points Tripp Lite SRWB12410X2STR cable tray Straight cable tray Black:
  • - 2 spans of wire basket in 5 ft. lengths with included hardware to create a 10 ft. span
  • - Cuts cable clutter by routing bundles along the wall, floor or ceiling in your data center
  • - Smooth, rounded wire construction prevents cable fraying due to sharp ends
  • - Large mesh size allows convenient cable routing through the open spaces
  • - Ideal for organizing cable in data centers, network closets and industrial areas
Guarantee:
5-year limited
Long product name Tripp Lite SRWB12410X2STR cable tray Straight cable tray Black:

Wire Mesh Cable Tray - 300 x 100 x 1500 mm (12 in. x 4 in. x 5 ft.), 2-Pack

Tripp Lite SRWB12410X2STR cable tray Straight cable tray Black:

Eliminate Cable Stress by Organizing Copper Cabling Through Your Data Center
This SmartRack® Wire Mesh Cable Tray is easy to install along the wall, floor or ceiling of your data center. The SRWB12410X2STR is a straight section measuring 1,500 millimeters long, but you can cut it with side-action bolt cutters to fit your custom specifications. It also measures 300 millimeters wide and 100 millimeters high to allow you to neatly bundle network and audio/video cables.

Constructed from High-Strength Steel Wire Built to Last in Busy Environments
The black powder-coated wire is smooth and rounded, which not only protects cable installers and IT personnel from cutting their hands, but also prevents cables from fraying along sharp edges. The rounded wire also prohibits debris from building up on it in dusty network closets and industrial spaces. Large mesh openings allow you to route cables through the spaces if needed.

Designed to Give You Great Flexibility in Installation, Transportation and Storage
The SRWB12410X2STR is ideal for data centers, network closets and some industrial areas in a wide variety of applications, including office buildings, shopping centers, schools, hotels, hospitals, restaurants and transportation centers. Each tray can be stacked with another to save space during transportation or storage.

Short summary description Tripp Lite SRWB12410X2STR cable tray Straight cable tray Black:

Tripp Lite SRWB12410X2STR, Straight cable tray, 59.1" (1.5 m), Black

Long summary description Tripp Lite SRWB12410X2STR cable tray Straight cable tray Black:

Tripp Lite SRWB12410X2STR. Type: Straight cable tray, Product color: Black, Country of origin: China. Width: 12.6" (320 mm), Depth: 61" (1549.9 mm), Height: 4.33" (110 mm). Package width: 12.6" (320 mm), Package depth: 61" (1549.9 mm), Package height: 4.33" (110 mm). Master (outer) case width: 44.5" (1130 mm), Master (outer) case length: 61" (1549.9 mm), Master (outer) case height: 76" (1930.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.