Tripp Lite logo

Tripp Lite SRSHELF2PTM rack accessory

Data-sheet quality:
created/standardized by Icecat
Product views:
124163
Info modified on:
19 Aug 2024, 13:02:00
Bullet Points Tripp Lite SRSHELF2PTM rack accessory:
  • - Fixed Shelf, 2U Cantilever Mount
  • - 4-post rack compatible
  • - 18-inch shelf depth
  • - Snap-in toolless mounting
Guarantee:
5-year limited
Long product name Tripp Lite SRSHELF2PTM rack accessory:

SmartRack 2U Cantilever Toolless Mount Fixed Shelf (50 lbs /22.7 kgs capacity; 18 in./457 mm Deep)

Tripp Lite SRSHELF2PTM rack accessory:

The SRSHELF2PTM allows you to add a shelf to a 4-post rack to accommodate tower UPS systems, monitors or any other equipment that is not rack mounted. The unit supports 50 pounds (22.7 kilograms) with an 18-inch depth.

Short summary description Tripp Lite SRSHELF2PTM rack accessory:

Tripp Lite SRSHELF2PTM, Black, 50 lbs (22.7 kg), 2U, China, 18", 19" (482.6 mm)

Long summary description Tripp Lite SRSHELF2PTM rack accessory:

Tripp Lite SRSHELF2PTM. Product color: Black, Maximum weight capacity: 50 lbs (22.7 kg), Rack capacity: 2U. Size (imperial): 18", Width: 19" (482.6 mm), Depth: 18" (457.2 mm). Package width: 4" (101.6 mm), Package depth: 19.6" (497.8 mm), Package height: 20.3" (515.6 mm). Master (outer) case width: 20.5" (519.9 mm), Master (outer) case length: 44.9" (1140 mm), Master (outer) case height: 20.3" (515.1 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.