location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRN4G18UHD network equipment enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRN4G18UHD SmartRack Industrial Enclosure with Locks - NEMA 4, Wall Mount, Heavy-Duty Metal Construction, 32.5 in. Depth, 18U, Gray
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRN4G18UHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332273086 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:15:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRN4G18UHD network equipment enclosure
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Heavy-duty sealed metal housing protects 18U of rack equipment up to 32.5 in. deep
  • - NEMA 4 enclosure provides protection against water, ice, snow and other moisture
  • - Doors lock securely with included keys to help prevent damage, tampering or theft
  • - Ships fully assembled for immediate wall-mounting with user-supplied hardware
Guarantee: 5-year limited
Long product name Tripp Lite SRN4G18UHD network equipment enclosure :
The short editorial description of Tripp Lite SRN4G18UHD network equipment enclosure

SmartRack Industrial Enclosure with Locks - NEMA 4, Wall Mount, Heavy-Duty Metal Construction, 32.5 in. Depth, 18U, Gray
More>>>
Tripp Lite SRN4G18UHD network equipment enclosure:
The official marketing text of Tripp Lite SRN4G18UHD network equipment enclosure as supplied by the manufacturer

Space-Saving Wall-Mount Enclosure Houses Rack Equipment up to 32.5 in. Deep
This SmartRack® industrial enclosure is designed to house 18U of 19-inch rack-mount equipment, such as UPS systems and related battery packs and cabling. Constructed from heavy-duty steel with a durable gray powder-coated finish, the SRN4G18UHD has a maximum load capacity of 200 pounds (90.7 kilograms) and is suitable for indoor and outdoor applications.

NEMA 4 Enclosure Designed for Protection Against Harsh Elements
The SRN4G18UHD protects its contents against the ingress of water (including rain, sleet, snow, splashing water and hose-directed water), solid foreign objects (including falling dirt and windblown dust) and even ice forming on the outside of the enclosure. It is ideal for a multitude of industrial sites, such as factories, construction areas, utility plants, power stations, transportation terminals, distribution hubs, warehouses and other areas where you need to keep sensitive equipment secure, organized and out of the way.

Locks Securely to Help Prevent Theft, Damage and Tampering
The fully welded steel housing locks securely with the included keys to protect its contents against theft, tampering, dust and other contaminants. The weather-sealed doors swing away on a sturdy hinge, allowing easy access to equipment and cabling during installation and maintenance. Data and power cables may be routed through a bottom conduit cutout.

Easy Enclosure and Equipment Installation
This 18U industrial enclosure comes fully assembled and ready to mount to the wall with user-supplied hardware. Front and rear mounting rails adjust independently to accommodate equipment up to 32.5 inches deep. Hardware for mounting equipment inside the enclosure is included.

Short summary description Tripp Lite SRN4G18UHD network equipment enclosure:
This short summary of the Tripp Lite SRN4G18UHD network equipment enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRN4G18UHD, Wall-mounted, Indoor & outdoor, Steel, 24" (609.6 mm), 36.2" (918.5 mm), 35.9" (911.9 mm)

Long summary description Tripp Lite SRN4G18UHD network equipment enclosure:
This is an auto-generated long summary of Tripp Lite SRN4G18UHD network equipment enclosure based on the first three specs of the first five spec groups.

Tripp Lite SRN4G18UHD. Installation options: Wall-mounted, Suitable for: Indoor & outdoor, Material: Steel. Width: 24" (609.6 mm), Depth: 36.2" (918.5 mm), Height: 35.9" (911.9 mm). Quantity per master (outer) case: 1 pc(s), Country of origin: China

Features
Material
Steel
NEMA rating
4
Installation options *
Wall-mounted
Suitable for *
Indoor & outdoor
Weight & dimensions
Width *
24" (609.6 mm)
Depth *
36.2" (918.5 mm)
Height *
35.9" (911.9 mm)
Weight
222.9 lbs (101.1 kg)
Package width
28" (711.2 mm)
Weight & dimensions
Package depth
41" (1041.4 mm)
Package height
42" (1066.8 mm)
Package weight
280 lbs (127 kg)
Technical details
Sustainability compliance
Yes
Sustainability certificates
REACH, RoHS
Compliance certificates
REACH, RoHS
Logistics data
Quantity per master (outer) case
1 pc(s)
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite SRIN4121210R network equipment enclosure Tripp Lite SRIN4121210R network equipment enclosure
(show image)
SRIN4121210R SRIN4121210R SmartRack Outdoor Industrial Enclosure with Lock - NEMA 4, Surface Mount, Metal Construction, 12 x 12 x 10 in., Red 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRIN410106Y network equipment enclosure Tripp Lite SRIN410106Y network equipment enclosure
(show image)
SRIN410106Y SRIN410106Y SmartRack Outdoor Industrial Enclosure with Lock - NEMA 4, Surface Mount, Metal Construction, 10 x 10 x 6 in., Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRIN410106R network equipment enclosure Tripp Lite SRIN410106R network equipment enclosure
(show image)
SRIN410106R SRIN410106R SmartRack Outdoor Industrial Enclosure with Lock - NEMA 4, Surface Mount, Metal Construction, 10 x 10 x 6 in., Red 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRIN4181810R network equipment enclosure Tripp Lite SRIN4181810R network equipment enclosure
(show image)
SRIN4181810R SRIN4181810R SmartRack Outdoor Industrial Enclosure with Lock - NEMA 4, Surface Mount, Metal Construction, 18 x 18 x 10 in., Red 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG6UDP network equipment enclosure Tripp Lite SRN3RG6UDP network equipment enclosure
(show image)
SRN3RG6UDP SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 20.5 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RR6U network equipment enclosure Tripp Lite SRN3RR6U network equipment enclosure
(show image)
SRN3RR6U SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 16.5 in. Depth, 6U, Red 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RR12U network equipment enclosure Tripp Lite SRN3RR12U network equipment enclosure
(show image)
SRN3RR12U SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 23 in. Depth, 12U, Red 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG18UHD network equipment enclosure Tripp Lite SRN3RG18UHD network equipment enclosure
(show image)
SRN3RG18UHD SmartRack Industrial Enclosure with Locks - NEMA 3R, Wall Mount, Heavy-Duty Metal Construction, Internal Fans, 32.5 in. Depth, 18U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG6U network equipment enclosure Tripp Lite SRN3RG6U network equipment enclosure
(show image)
SRN3RG6U SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 16.5 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12U network equipment enclosure Tripp Lite SRN3RG12U network equipment enclosure
(show image)
SRN3RG12U SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 23 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)