Tripp Lite logo

Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Gray

Data-sheet quality:
created/standardized by Icecat
Product views:
39947
Info modified on:
19 Aug 2024, 13:03:17
Bullet Points Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Gray:
  • - Heavy-duty sealed metal housing protects 12U of rack equipment up to 32.5 in. deep
  • - NEMA 3R enclosure provides protection against rain, sleet, snow and other moisture
  • - Doors lock securely with included keys to help prevent damage, tampering or theft
  • - Built-in internal fans improve airflow through the enclosure and keep equipment cool
  • - Ships fully assembled for immediate wall-mounting with user-supplied hardware
Guarantee:
5-year limited warranty
Long product name Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Gray:

SmartRack Industrial Enclosure with Locks - NEMA 3R, Wall Mount, Heavy-Duty Metal Construction, Internal Fans, 32.5 in. Depth, 12U, Gray

Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Gray:

Heavy-Duty Wall-Mount Enclosure Houses Rack Equipment up to 32.5 in. Deep
This SmartRack® industrial enclosure is designed to house 12U of 19-inch rack-mount equipment, such as UPS systems and related battery packs and cabling. Constructed from heavy-duty steel with a durable gray powder-coated finish, the SRN3RG12UHD has a maximum load capacity of 200 pounds (90.7 kilograms) and is suitable for indoor and outdoor applications.

NEMA 3R Enclosure Designed for Protection Against Harsh Elements
The SRN3RG12UHD protects its contents against the ingress of water (including rain, sleet and snow), solid foreign objects (including falling dirt) and even ice forming on the outside of the enclosure. It is ideal for a multitude of industrial sites, such as factories, construction areas, utility plants, power stations, transportation terminals, distribution hubs, warehouses and other areas where you need to keep sensitive equipment secure, organized and out of the way.

Locks Securely to Help Prevent Theft, Damage and Tampering
The fully welded steel housing locks securely with the included keys to protect its contents against theft, tampering, dust and other contaminants. The weather-sealed doors allow easy access to equipment and cabling during installation and maintenance. Data and power cables may be routed through a bottom conduit cutout.

Easy Enclosure and Equipment Installation
This 12U industrial enclosure comes fully assembled and ready to mount to the wall with user-supplied hardware. Front and rear mounting rails adjust independently to accommodate equipment up to 32.5 inches deep. Hardware for mounting equipment inside the enclosure is included. Built-in fans help keep mounted equipment cool and lasting longer.

Short summary description Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Gray:

Tripp Lite SRN3RG12UHD, Wall mounted rack, 12U, 200.6 lbs (91 kg), Key lock, Cable management, 216.9 lbs (98.4 kg)

Long summary description Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Gray:

Tripp Lite SRN3RG12UHD. Type: Wall mounted rack, Rack capacity: 12U, Maximum weight capacity: 200.6 lbs (91 kg), Key lock, Cable management. Weight: 216.9 lbs (98.4 kg). Product color: Gray

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.