Tripp Lite logo

Tripp Lite SRBOLTDOWN rack accessory

Data-sheet quality:
created/standardized by Icecat
Product views:
151954
Info modified on:
10 Aug 2024, 09:43:16
Bullet Points Tripp Lite SRBOLTDOWN rack accessory:
  • - Bolt-down Kit for cabinets and racks
  • - Enables SmartRack to be secured to concrete floor
  • - Provides extreme stabilization and security
  • - Includes required nuts and bolts
Guarantee:
5-year limited
Long product name Tripp Lite SRBOLTDOWN rack accessory:

SmartRack Bolt-Down Kit - Secures stabilizing brackets or plates to facility floor

Tripp Lite SRBOLTDOWN rack accessory:

SmartRack® SRBOLTDOWN provides extreme stabilization and security for cabinets and racks. The bolt-down kit enables SmartRack to be secured to a concrete floor. SRBOLTDOWN includes four concrete inserts, four bolts and four fender washers.

Technical Notes: We recommend using a 1/2-inch concrete drill. Hole must be 4.5 inches to 4.75 inches deep. Mark the hole, drill the hole, then tap the anchor into the hole. Thread the bolt into the anchor a few threads only. Tap the bolt with a hammer (with anchor attached) until it bottoms out in the hole, then tighten the bolt.

Short summary description Tripp Lite SRBOLTDOWN rack accessory:

Tripp Lite SRBOLTDOWN, Aluminum, China, 4.13" (104.9 mm), 6.02" (152.9 mm), 1.06" (26.9 mm), 15.9 oz (450 g)

Long summary description Tripp Lite SRBOLTDOWN rack accessory:

Tripp Lite SRBOLTDOWN. Product color: Aluminum, Country of origin: China. Package width: 4.13" (104.9 mm), Package depth: 6.02" (152.9 mm), Package height: 1.06" (26.9 mm). Master (outer) case width: 8.85" (224.8 mm), Master (outer) case length: 13" (329.9 mm), Master (outer) case height: 7.67" (194.8 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.