Tripp Lite logo

Tripp Lite SR42UBDP48 rack cabinet 42U Freestanding rack Black

Data-sheet quality:
created/standardized by Icecat
Product views:
121394
Info modified on:
19 Aug 2024, 13:02:36
Bullet Points Tripp Lite SR42UBDP48 rack cabinet 42U Freestanding rack Black:
  • - 42U rack constructed from powder-coated steel that stands up to tough environments
  • - Mounting rails accept standard-width rack equipment up to 48 in. (1219 mm) deep
  • - Doors and side panels lock securely to help prevent damage, tampering or theft
  • - Ships fully assembled for quick deployment on pre-installed casters
  • - Provides physical equipment and media security required for PCI DSS compliance
Guarantee:
5-year limited
Long product name Tripp Lite SR42UBDP48 rack cabinet 42U Freestanding rack Black:

42U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included

Tripp Lite SR42UBDP48 rack cabinet 42U Freestanding rack Black:

Extra-Deep Server Cabinet Accommodates 42U of Standard-Width Rack Equipment
Designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment, this SmartRack® 42U rack enclosure is 48 inches (1219 millimeters) deep. This allows high-density equipment installations, extra space for cable management, and room for removing hot-swap power supplies from the rear of mounted devices. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR42UBDP48 has a maximum stationary load capacity of 3000 lbs (1360.8 kgs) and a maximum rolling load capacity of 2250 lbs (1020.6 kgs).

Keeps Important Equipment Secure and Easy to Access
The reversible front door, split rear doors and half-size side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. The vented doors allow generous airflow from front to rear to keep your equipment cool and functioning at its peak.

Easy Enclosure Deployment and Equipment Installation
This 42U server rack comes fully assembled for quick and easy deployment with pre-installed casters that let you maneuver it over a level, smooth, stable surface and through a standard 7-ft. (2.13 m) doorway into position, where it can be stabilized by adjusting the levelers. Four mounting rails adjust in quarter-inch increments from four to 42 inches. Two rails also support toolless 0U mounting for quick installation of up to four compatible PDUs and vertical cable managers to help cut down on clutter.

Designed for Baying Multiple Enclosures in a Row
Built-in baying brackets and removable side panels allow the combination of two or more rack cabinets in a row. Center-to-center width can be set at 24 inches (600 millimeters) to match standard data-center floor tiles.

Meets Payment Card Industry Standards
The SR42UBDP48 provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Short summary description Tripp Lite SR42UBDP48 rack cabinet 42U Freestanding rack Black:

Tripp Lite SR42UBDP48, Freestanding rack, 42U, 3000.5 lbs (1361 kg), Key lock, 327.6 lbs (148.6 kg), Black

Long summary description Tripp Lite SR42UBDP48 rack cabinet 42U Freestanding rack Black:

Tripp Lite SR42UBDP48. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 3000.5 lbs (1361 kg), Key lock. Weight: 327.6 lbs (148.6 kg). Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.