Tripp Lite logo

Tripp Lite SMART2200SLT uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 7 AC outlet(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
116577
Info modified on:
26 Jun 2024, 05:41:54
Guarantee:
2 year
Long product name Tripp Lite SMART2200SLT uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 7 AC outlet(s):

SmartPro 120V 2.2kVA 1.6kW Line-Interactive Sine Wave UPS, Tower, SNMP, Webcard, USB, DB9 Serial

Tripp Lite SMART2200SLT uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 7 AC outlet(s):

2200VA line-interactive tower UPS system for server, networking and telecommunications equipment. Upright tower form factor. Offers sine wave 120V nominal output in both AC and battery modes. Switches to battery-derived AC output during power failures and extreme voltage variations. Line-interactive automatic voltage regulation (AVR) provides voltage boost/cut during brownouts/overvoltages to maintain regulated 120V nominal output over an input voltage range of 83-145V. Includes NEMA 5-20P input plug and 7 UPS-supported (6 x 5-15/20R & 1 L5-20R) output receptacles. Network-grade AC surge and noise suppression. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all three network interfaces. Includes PowerAlert power management software and complete cabling. Three-stage metered current monitoring and battery charge status LEDs. Utility power and voltage regulation, and battery warning LEDs. Audible alarm. Self-test. Field-replaceable, hot-swappable internal batteries. Attractive all-black color scheme.
- SmartPro line-interactive UPS system is ideal for voice, data, medical and industrial networking applications
- Line-interactive voltage regulation maintains selectable 120V nominal output during brownouts as low as 83V and overvoltages to 145V
- Enables continuous operation through blackouts, voltage fluctuations and surges
- Line-interactive automatic voltage regulation (AVR) provides 12% and 24% voltage boost during brownouts and a 12% voltage cut during overvoltages
- Standard internal battery set offers 13 min. runtime at half load (800W) and 5 min. at full load (1600W)
- Space-saving upright tower format
- Network interfaces support simultaneous communications via built-in USB port, DB9 serial port and SNMPWEBCARD slot
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Included PowerAlert power management software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP
- UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, timed inverter shutoff, activate self-test and output power control
- NEMA 5-20P input plug/6 x NEMA 5-15R and 1 x NEMA L5-20R output receptacles
- Front panel LEDs provide current monitoring, voltage regulation, battery charge level, and battery warning information
- UPS ships fully assembled in full compliance with DOT regulations; no time-consuming connection of internal batteries by user required

Short summary description Tripp Lite SMART2200SLT uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 7 AC outlet(s):

Tripp Lite SMART2200SLT, Line-Interactive, 2.2 kVA, 1600 W, 83 V, 145 V, 60 Hz

Long summary description Tripp Lite SMART2200SLT uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1600 W 7 AC outlet(s):

Tripp Lite SMART2200SLT. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1600 W. AC outlet types: NEMA 5–15, NEMA 5–20R, NEMA L5-20R, Power plug: NEMA 5-20P, AC outlets quantity: 7 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 13 min, Battery recharge time: 4.5 h. Form factor: Tower, Product color: Black, Cable length: 118.1" (3 m). Width: 8.87" (225.4 mm), Depth: 12.5" (317.5 mm), Height: 10.5" (266.7 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.