Tripp Lite logo

Tripp Lite SMART1500RM2UN uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1350 W 8 AC outlet(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
128488
Info modified on:
10 Aug 2024, 09:35:54
Guarantee:
2-year warranty, 3 year with registration
Long product name Tripp Lite SMART1500RM2UN uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1350 W 8 AC outlet(s):

SmartPro 120V 1.5kVA 1.35kW Line-Interactive Sine Wave UPS, SNMP, Webcard pre-installed, 2U Rack/Tower, LCD, USB, DB9 Serial

Tripp Lite SMART1500RM2UN uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1350 W 8 AC outlet(s):

Tripp Lite SmartPro Line Interactive UPS with enhanced LCD interface offers network-grade power protection for critical server, network and telecommunications equipment. Line Interactive Uninterruptible Power Supply (UPS) with built-in Auto-Voltage Regulation (AVR) actively corrects brownouts and overvoltages back to usable levels while maintaining a full battery charge in case of power failure. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Super-fast switchover from line to battery power occurs within milliseconds to maintain operation of connected equipment without interruption or reboot. 95% line-mode efficiency offers reduced heat emissions and operating costs. Network management interfaces support communications via USB, RS-232 and Pre-installed SNMPWEBCARD network interface. HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Network communications ports enable detailed monitoring of equipment load levels, self-test data and utility power conditions. Includes PowerAlert monitoring software and complete cabling. Switched output load banks enable scheduled and real-time remote reboot and load shedding of select outlets. Emergency Power Off (EPO) interface. LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm with push-button momentary alarm-cancel and silent-mode configuration options. Programmable self-test. Field-replaceable, hot-swappable battery modules.
- Tripp Lite SMART1500RM2UN line interactive 2U rack/tower UPS with 1500VA / 1.5kVA / 1350W capacity
- Line interactive UPS with Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages from 83 to 147V
- NEMA 5-15P input plug; 6 NEMA 5-15R output receptacles, Two independently switchable output load banks
- Maintains uninterrupted operation of connected networking equipment during blackouts, surges, brownouts and overvoltages
- High 95% efficiency rating in line-power mode offers reduced power consumption and BTU emissions
- Internal batteries offer 13 minutes at 50% load (675W) and 4.5 minutes at 100% load (1350W)
- Hot-swappable, user-replaceable internal batteries can be replaced with no disruption to connected equipment
- Front panel LCD monitoring screen with MODE and ENTER buttons reports operating mode with 5-bar battery charge graphic, plus 7 selectable screens of detailed UPS and site power information
- LCD interface also supports a number of advanced user setup and operating preferences
- Ships with 4 post rackmount installation hardware; Optional 2POSTRMKITWM enables 2 post rackmount/wallmount installation; Optional 2-9USTAND enables tower placement
- Built-in USB, RS-232 and pre-installed SNMPWEBCARD accessory
- HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Included PowerAlert UPS monitoring software; Built-in Emergency Power Off (EPO) interface with cable

Short summary description Tripp Lite SMART1500RM2UN uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1350 W 8 AC outlet(s):

Tripp Lite SMART1500RM2UN, Line-Interactive, 1.5 kVA, 1350 W, Sine, 83 V, 147 V

Long summary description Tripp Lite SMART1500RM2UN uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1350 W 8 AC outlet(s):

Tripp Lite SMART1500RM2UN. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1350 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 4.5 min, Typical backup time at half load: 13 min, Battery recharge time: 4.5 h. Form factor: Rackmount/Tower, Product color: Black, Housing material: Steel. Width: 17.3" (439.4 mm), Depth: 13.4" (341.6 mm), Height: 3.45" (87.6 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.