Tripp Lite logo

Tripp Lite SK5BUCAM surge protector Black 5 AC outlet(s) 110 - 125 V

Data-sheet quality:
created/standardized by Icecat
Product views:
47038
Info modified on:
10 Aug 2024, 11:48:30
Guarantee:
Lifetime Limited Warranty
Long product name Tripp Lite SK5BUCAM surge protector Black 5 AC outlet(s) 110 - 125 V:

Safe-IT 5-Outlet Surge Protector - USB-A/USB-C Ports, 5-15P Direct Plug-In, 1050 Joules, Antimicrobial Protection, Black

Tripp Lite SK5BUCAM surge protector Black 5 AC outlet(s) 110 - 125 V:

5-Outlet Surge Protector with USB Charging Safeguards Your Sensitive Electronics
Ideal for your home, office, retail or industrial workstation, this Safe-IT™ surge protector features a surge protection rating of 1050 joules to defend your valuable electronic components against power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the SK5BUCAM protects all five, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).

Rotating NEMA 5-15R Outlets Accept a Wide Range of Electronic Devices
Plug your computer, printer, wireless router, desk lamp and other home/office electronics into five NEMA 5-15R outlets to protect them against dangerous surges, spikes and line noise. Four of the outlets rotate 90 degrees on two bars of two outlets each to allow greater flexibility in placing connected devices or accepting bulky transformers without blocking adjacent outlets.

2 USB Ports Share 3.9 Amps of Charging Power
One USB-C port and one USB-A port are available for charging your smartphone, tablet or other USB mobile devices. They share 3.9A for charging multiple devices at the same time.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This surge protector filters out disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Includes the Latest Safety Features to Maintain Your Equipment’s Well-Being
The unit plugs directly into a wall outlet, avoiding annoying cord clutter. An integrated 15A circuit breaker protects outlets and automatically cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required. A green LED confirms at a glance that your connected equipment is protected.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Work Environment
The SK5BUCAM features antimicrobial protection that helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Short summary description Tripp Lite SK5BUCAM surge protector Black 5 AC outlet(s) 110 - 125 V:

Tripp Lite SK5BUCAM, 1050 J, 5 AC outlet(s), NEMA 5–15R, 110 - 125 V, 60 Hz, 1875 W

Long summary description Tripp Lite SK5BUCAM surge protector Black 5 AC outlet(s) 110 - 125 V:

Tripp Lite SK5BUCAM. Surge energy rating: 1050 J, AC outlets quantity: 5 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product color: Black, Material: Plastic, Country of origin: China. Weight: 4.59 oz (130 g), Width: 1.3" (33 mm), Depth: 3.2" (81.3 mm). Package width: 1.6" (40.6 mm), Package depth: 4.8" (121.9 mm), Package height: 3.3" (83.8 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.