location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PSHGCOVERKIT socket safety cover White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Outlet Covers for Compatible Hospital-Grade Power Strips
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSHGCOVERKIT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209559 show
Category:
Small plastic plugs which fit into plug sockets to prevent babies and children from putting their fingers or any objects into them.
Socket Safety Covers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:29:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Tripp Lite PSHGCOVERKIT socket safety cover White :
The short editorial description of Tripp Lite PSHGCOVERKIT socket safety cover White

Replacement Outlet Covers for Compatible Tripp Lite Hospital-Grade Power Strips
More>>>
Tripp Lite PSHGCOVERKIT socket safety cover White:
The official marketing text of Tripp Lite PSHGCOVERKIT socket safety cover White as supplied by the manufacturer

Replacements for lost, broken or damaged covers on compatible Tripp Lite hospital-grade power strips.

- Set includes 6 duplex outlet covers (12 outlets) and installation hardware
- White plastic locking covers are original OEM replacements that retain agency rating
- Compatible with Tripp Lite hospital-grade power strips with mounted duplex locking covers

Replacement Locking Outlet Covers for Tripp Lite Hospital-Grade Power Strips
The PSHGCOVERKIT contains six duplex locking outlet covers and 24 black screws for installing the covers. Ideal replacements for lost, broken or otherwise damaged covers, these white plastic covers fit all Tripp Lite hospital-grade power strips with mounted duplex locking covers, including PS-415-HGULTRA, PS-615-HGOEM and other compatible NEMA 5-15R-HG and NEMA 5-20R-HG healthcare power strips. The covers are original OEM replacement parts, which retain their agency rating.

System Requirements
Tripp Lite hospital-grade power strip with mounted duplex locking covers

Package Includes
(6) Duplex locking outlet covers with mounting holes
(24) Mounting screws, black

Short summary description Tripp Lite PSHGCOVERKIT socket safety cover White:
This short summary of the Tripp Lite PSHGCOVERKIT socket safety cover White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PSHGCOVERKIT, White, Plastic, China, 24 pc(s), 6.31 lbs (2.86 kg), 15" (381 mm)

Long summary description Tripp Lite PSHGCOVERKIT socket safety cover White:
This is an auto-generated long summary of Tripp Lite PSHGCOVERKIT socket safety cover White based on the first three specs of the first five spec groups.

Tripp Lite PSHGCOVERKIT. Product color: White, Material: Plastic. Country of origin: China, Quantity per master (outer) case: 24 pc(s), Master (outer) case weight: 6.31 lbs (2.86 kg). Width: 3.01" (76.5 mm), Depth: 3.93" (99.8 mm), Height: 0.339" (8.6 mm). Package width: 4.6" (116.8 mm), Package depth: 6.9" (175.3 mm), Package height: 0.5" (12.7 mm)

Features
Product color *
White
Material
Plastic
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332209556
Logistics data
Country of origin
China
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
6.31 lbs (2.86 kg)
Master (outer) case length
15" (381 mm)
Logistics data
Master (outer) case width
12.5" (317.5 mm)
Master (outer) case height
8.1" (205.7 mm)
Weight & dimensions
Width
3.01" (76.5 mm)
Depth
3.93" (99.8 mm)
Height
0.339" (8.6 mm)
Weight
3.17 oz (90 g)
Packaging data
Package width
4.6" (116.8 mm)
Package depth
6.9" (175.3 mm)
Package height
0.5" (12.7 mm)
Package weight
3.17 oz (90 g)
Country Distributor
United States 2 distributor(s)