Tripp Lite logo

Tripp Lite PDUV15 power distribution unit (PDU) 14 AC outlet(s) 0U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
159902
Info modified on:
10 Aug 2024, 09:39:29
Guarantee:
5-year limited warranty
Long product name Tripp Lite PDUV15 power distribution unit (PDU) 14 AC outlet(s) 0U Black:

1.44kw Single-Phase Basic PDU, 120V Outlets (14 5-15R), 5-15P, 15ft Cord, 0U Vertical

Tripp Lite PDUV15 power distribution unit (PDU) 14 AC outlet(s) 0U Black:

Tripp Lite Basic Power Distribution Units / PDU systems offer reliable rackmount power distribution. Supplies equipment with continuous power from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.
- 15A single phase 120V Basic Power Distribution Unit / PDU (Agency de-rated to 12A continuous)
- 0U 36in / 91.4cm vertical rackmount format PDU installs using no rack spaces
- 14 NEMA 5-15R outlets
- Attached NEMA 5-15P 15A 120V input plug with 15ft / 4.5m line cord
- 15A resettable circuit breaker
- Switch-free design prevents accidental shutoff
- Toolless mounting buttons enable simple installation in compatible equipment racks
- Rear facing installation buttons can be relocated to the left or right surface of the PDU for rear, center or forward-facing outlet orientation in compatible racks
- Included nut and bolt mounting brackets support installation in non button-mount compatible racks, wallmount and raceway applications

Short summary description Tripp Lite PDUV15 power distribution unit (PDU) 14 AC outlet(s) 0U Black:

Tripp Lite PDUV15, Basic, 0U, Vertical, Metal, Black, 14 AC outlet(s)

Long summary description Tripp Lite PDUV15 power distribution unit (PDU) 14 AC outlet(s) 0U Black:

Tripp Lite PDUV15. PDU types: Basic, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 14 AC outlet(s), AC outlet types: NEMA 5–15R, Power plug: NEMA 5–15P. Cable length: 179.9" (4.57 m), Certification: UL60950-1 (USA) and CAN/CSA C22.2 No. 60950-1-03 (Canada). Nominal input voltage: 100-127 V, Maximum current: 15 A, AC input frequency: 50 - 60 Hz. Width: 1.5" (38.1 mm), Depth: 1.64" (41.7 mm), Dimensions (WxDxH): 1.25 x 1.75 x 36" (31.8 x 44.5 x 914.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.