location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMNH30 power distribution unit (PDU) 16 AC outlet(s) 2U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.9kW Single-Phase Monitored PDU, 120V Outlets (16 5-15/20R), L5-30P, 10ft Cord, 2U Rack-Mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMNH30
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332157652 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:46:11
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDUMNH30 power distribution unit (PDU) 16 AC outlet(s) 2U Black :
The short editorial description of Tripp Lite PDUMNH30 power distribution unit (PDU) 16 AC outlet(s) 2U Black

2.9kW Single-Phase Monitored PDU, 120V Outlets (16 5-15/20R), L5-30P, 10ft Cord, 2U Rack-Mount
More>>>
Tripp Lite PDUMNH30 power distribution unit (PDU) 16 AC outlet(s) 2U Black:
The official marketing text of Tripp Lite PDUMNH30 power distribution unit (PDU) 16 AC outlet(s) 2U Black as supplied by the manufacturer

Tripp Lite single phase Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage, frequency and load levels via built-in network connection. PowerAlert interface supports custom notification of user-specified remote conditions via email, secure web, SNMP, Telnet or SSH interface. PDU lighted digital display enables visual monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.
- 30A single phase 120V Monitored Power Distribution Unit / PDU (agency derated to 24A continuous)
- Attached NEMA L5-30P input with 10ft / 3m line cord
- 2U horizontal rackmount format
- 16 NEMA 5-15/20R outlets
- Lighted display with select button reports output power consumption in amps in 3 segments (bank 1, bank 2 and total)
- Built-in SNMP/ethernet interface reports voltage, frequency and PDU loading via network or secure web browser interface with options for user specified alarm and notification thresholds
- Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
- DHCP/Manual configuration support
- 10/100 Mbps auto-sensing allows optimal communication with 10/100 Base-T networks
- Real-time clock backup maintains the time of day and date even if the PDU is unpowered
- Tiered access privileges allow an administrator and a guest to login via web browser for monitoring
- Alert notifications via email or SNMP traps offer immediate event notification
- Firmware upgrade ability supports future product enhancements.
- Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
- Fully compatible with FREE PowerAlert Network Management System / NMS Software
- Mounting flanges support installation in 2 and 4 post racks, with additional support for wall-mount and under-counter installation formats
- Mounting ears are reversible for front or rear facing rackmount installation
- Included cord retention brackets keep vital network equipment plugged in and continuously powered
- TAA Compliant Version Available - Order Tripp Lite PDUMNH30TAA

Short summary description Tripp Lite PDUMNH30 power distribution unit (PDU) 16 AC outlet(s) 2U Black:
This short summary of the Tripp Lite PDUMNH30 power distribution unit (PDU) 16 AC outlet(s) 2U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMNH30, Monitored, 2U, Horizontal, Metal, Black, 16 AC outlet(s)

Long summary description Tripp Lite PDUMNH30 power distribution unit (PDU) 16 AC outlet(s) 2U Black:
This is an auto-generated long summary of Tripp Lite PDUMNH30 power distribution unit (PDU) 16 AC outlet(s) 2U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMNH30. PDU types: Monitored, Rack capacity: 2U, Mounting: Horizontal. AC outlets quantity: 16 AC outlet(s), AC outlet types: NEMA 5–15, NEMA 5–20R, Power plug: NEMA L5-30P. Cable length: 118.1" (3 m), Certification: UL 60950-1 (USA, Canada), Class A (Emissions), NOM (Mexico). Nominal input voltage: 100-127 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz. Width: 17.5" (444.5 mm), Depth: 12.5" (317.5 mm), Dimensions (WxDxH): 17.5 x 12.5 x 3.5" (445 x 318 x 89 mm)

Design
PDU types *
Monitored
Rack capacity *
2U
Mounting
Horizontal
Housing material
Metal
Product color
Black
Ports & interfaces
AC outlets quantity *
16 AC outlet(s)
Power plug
NEMA L5-30P
AC outlet types *
NEMA 5–15, NEMA 5–20R
Features
LED indicators
Yes
Cable length
118.1" (3 m)
Certification
UL 60950-1 (USA, Canada), Class A (Emissions), NOM (Mexico)
Power
Nominal input voltage *
100-127 V
AC input frequency
50 - 60 Hz
Maximum current *
30 A
Nominal output voltage
100-127 V
Weight & dimensions
Width
17.5" (444.5 mm)
Depth
12.5" (317.5 mm)
Dimensions (WxDxH)
17.5 x 12.5 x 3.5" (445 x 318 x 89 mm)
Height
3.5" (88.9 mm)
Weight
13.8 lbs (6.26 kg)
Packaging data
Package weight
16.9 lbs (7.67 kg)
Package width
21" (533.4 mm)
Package depth
17" (431.8 mm)
Package height
8" (203.2 mm)
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUH30-ISO 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH32HVAT2 power distribution unit (PDU) 18 AC outlet(s) 2U Black Tripp Lite PDUMNH32HVAT2 power distribution unit (PDU) 18 AC outlet(s) 2U Black
(show image)
PDUMNH32HVAT2 PDUMNH32HVAT2 7.4kW 200-240V Single-Phase ATS/Monitored PDU - 16 C13 & 2 C19 Outlets, Dual IEC 309 32A Blue Inputs, 3 m Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black
(show image)
PDUMNH30AT2 2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMH20ATS PDUMH20ATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMNH20AT1 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV20B power distribution unit (PDU) 4 AC outlet(s) 2U Black Tripp Lite PDUBHV20B power distribution unit (PDU) 4 AC outlet(s) 2U Black
(show image)
PDUBHV20B PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUB201U 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUB151U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUB151U 100-125V 12A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-15R Outlets, 2 5-15P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH30HV6 power distribution unit (PDU) 18 AC outlet(s) 2U Black Tripp Lite PDUMH30HV6 power distribution unit (PDU) 18 AC outlet(s) 2U Black
(show image)
PDUMH30HV6 PDUMH30HV6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVNR6L1530 power distribution unit (PDU) 30 AC outlet(s) 0U Black Tripp Lite PDU3EVNR6L1530 power distribution unit (PDU) 30 AC outlet(s) 0U Black
(show image)
PDU3EVNR6L1530 10kW 3-Phase Monitored Per-Outlet PDU - LX Platform, 24 C13 & 6 C19 Outlets (208/240V), L15-30P, 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)