location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU3XVSR632ATAA power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAA 22.1kW 3-Phase Switched PDU, 220/230V (12-C13 & 12-C19) IEC-309 32A Red 380/400V Input, 3ft Cord, 0U Vertical
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3XVSR632ATAA
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:54:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDU3XVSR632ATAA power distribution unit (PDU) 24 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Three-phase Switched 0U Black
  • - LCD
  • - 24 AC outlet(s) C13 coupler, C19 coupler
  • - 221000 W
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDU3XVSR632ATAA power distribution unit (PDU) 24 AC outlet(s) 0U Black :
The short editorial description of Tripp Lite PDU3XVSR632ATAA power distribution unit (PDU) 24 AC outlet(s) 0U Black

TAA 22.1kW 3-Phase Switched PDU, 220/230V (12-C13 & 12-C19) IEC-309 32A Red 380/400V Input, 3ft Cord, 0U Vertical
More>>>
Tripp Lite PDU3XVSR632ATAA power distribution unit (PDU) 24 AC outlet(s) 0U Black:
The official marketing text of Tripp Lite PDU3XVSR632ATAA power distribution unit (PDU) 24 AC outlet(s) 0U Black as supplied by the manufacturer

- Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases
- Switched 22.1kW 3-Phase 380/400V input 220/230V output PDU
- Reports voltage, frequency & load per-outlet or per phase via ethernet interface
- 1% billing-grade accuracy; Digital display reports detailed status information
- 70in / 1778mm 0U vertical format; Toolless button-mount installation
- 12 C13 & 12 C19 single phase outlets; Plug-lock cable retention inserts
- IEC309 32A Red (3P+N+E) 3 phase input; 6 ft. / 1.8m line cord

Tripp Lite 3 phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption per-phase or per-receptacle. PowerAlert interface supports remote control and custom notification of user-specified conditions via email, secure web, SNMP, Telnet or SSH interface. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps per-phase or per-receptacle can be displayed locally via visual meter or remotely via web/network interface to warn of potential overloads before critical IT mains or branch breakers trip. Highly accurate current metering offers +/-1% billing-grade current monitoring and recording ability for each output phase, breakered load bank and individual outlet.


- Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases
- 22.1kW Switched 380/400V input, 220/230V output PDU with built-in web/network interface
- IEC309 32A Red (3P+N+E) 380/400V 3 phase input with 6 ft. / 1.8m line cord
- 0U, 70 inch / 178cm vertical form factor
- 24 switched 220/230V outlets (12 C13, 12 C19) in 6 separately breakered 20A single phase load banks
- Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis
- Enables reboot of locked equipment, custom power-on/power-off sequences, load shedding of optional loads and disabling unused outlets
- Network interface provides PDU control and data regarding input voltage and load levels per-outlet, per-breaker and per-phase
- Built-in local digital display and remote web/network interface reports detailed voltage, amperage and kilowatt output values per outlet, per breaker and per phase with additional reporting options for power unbalance percentage, IP address and sensor based temperature and humidity data (requires ENVIROSENSE sensor)
- In-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
- Local display supports electronic 180 degree display rotation for overhead or under-floor input cable orientation
- Supports user-specified alarm notification thresholds
- DHCP/Manual configuration support
- 10/100 Mbps auto-sensing
- Real-time clock backup maintains the time of day and date even if the PDU is unpowered
- Tiered access privileges allow an administrator and a guest to login via web browser
- Alert notifications via email or SNMP traps offer immediate event notification
- Firmware upgrade ability supports future product enhancements
- Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTPP, DHCP, BootP, NTP protocols
- Fully compatible with FREE PowerAlert Network Management System / NMS Software
- Included set of Plug-lock inserts keep C14 and C20 power cords solidly connected to PDU outlets
- Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications (set of 2 9mm buttons pre-installed, 2 9mm and 4 6mm spare buttons included)

Short summary description Tripp Lite PDU3XVSR632ATAA power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDU3XVSR632ATAA power distribution unit (PDU) 24 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU3XVSR632ATAA, Switched, 0U, Three-phase, Vertical, Steel, Black

Long summary description Tripp Lite PDU3XVSR632ATAA power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDU3XVSR632ATAA power distribution unit (PDU) 24 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDU3XVSR632ATAA. PDU types: Switched, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC309. Cable length: 35.4" (0.9 m), Certification: TAA, Cisco. Monitoring: Humidity, Temperature. Nominal input voltage: 380-400 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz

Design
PDU types *
Switched
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Steel
Product color
Black
Display
LCD
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
Power plug
IEC309
AC outlet types *
C13 coupler, C19 coupler
Features
Cable length
35.4" (0.9 m)
Certification
TAA, Cisco
Management features
Monitoring
Humidity, Temperature
Power
Nominal input voltage *
380-400 V
AC input frequency
50 - 60 Hz
Maximum current *
32 A
Maximum power
221000 W
Weight & dimensions
Dimensions (WxDxH)
2.17 x 2.52 x 7" (55.1 x 64 x 177.8 mm)
Weight
15.5 lbs (7.03 kg)
Packaging data
Package dimensions (WxDxH)
9.7 x 75.9 x 6.9" (246.4 x 1928 x 175.3 mm)
Package weight
22.7 lbs (10.3 kg)
Packaging content
Manual
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS