icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
Tripp Lite logo

Tripp Lite PDU3XVS6G20 power distribution unit (PDU) 30 AC outlet(s) 0U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
52575
Info modified on:
26 Jun 2024, 05:37:22
Bullet Points Tripp Lite PDU3XVS6G20 power distribution unit (PDU) 30 AC outlet(s) 0U Black:
  • - Switched 11.5kW 3-Phase 360-415V input 208-240V output PDU
  • - Reports voltage & load per-phase via ethernet interface
  • - 1% billing-grade accuracy; Digital display reports detailed status information
  • - 70in / 1778mm 0U vertical format; Toolless button-mount installation
  • - 24 C13 & 6 C19 single phase outlets; Plug-lock cable retention inserts keep power cables secure
  • - IEC309 16/20A Red (3P+N+E) 3 phase input; 6-ft. (1.83 m) line cord
  • - TAA Compliant
Guarantee:
2-year limited
Long product name Tripp Lite PDU3XVS6G20 power distribution unit (PDU) 30 AC outlet(s) 0U Black:

11.5kW 3-Phase Switched PDU, 208-240V Outlets (24 C13, 6 C19), IEC309 16/20A Red 360-415V Input, 0U, TAA

Tripp Lite PDU3XVS6G20 power distribution unit (PDU) 30 AC outlet(s) 0U Black:

11.5kW Switched 360-415V input 208-240V output PDU with built-in web/network interface
IEC309 16/20A Red (3P+N+E) 360-415V 3 phase input with 6 ft. / 1.8m line cord
0U, 70 inch / 178cm vertical form factor
30 switched 208-240V outlets (24 C13, 6 C19) in 3 single phase load banks
Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis
Enables reboot of locked equipment, custom power-on/power-off sequences, load shedding of optional loads and disabling unused outlets
Network interface provides PDU control and data regarding input voltage and load levels per-phase
Built-in local digital display and remote web/network interface reports detailed voltage, amperage and kilowatt output values per phase with additional reporting options for power unbalance percentage, IP address and sensor based temperature and humidity data (requires ENVIROSENSE sensor)
In-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
Local display supports electronic 180 degree display rotation for overhead or under-floor input cable orientation
Supports user-specified alarm notification thresholds
DHCP/Manual configuration support
10/100 Mbps auto-sensing
Real-time clock backup maintains the time of day and date even if the PDU is unpowered
Tiered access privileges allow an administrator and a guest to login via web browser
Alert notifications via email or SNMP traps offer immediate event notification
Firmware upgrade ability supports future product enhancements
Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTPP, DHCP, BootP, NTP protocols
Fully compatible with FREE PowerAlert Network Management System / NMS Software
Included set of Plug-lock inserts keep C14 and C20 power cords solidly connected to PDU outlets
Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications (set of 2 9mm buttons pre-installed, 2 9mm and 4 6mm spare buttons included)
Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases

Short summary description Tripp Lite PDU3XVS6G20 power distribution unit (PDU) 30 AC outlet(s) 0U Black:

Tripp Lite PDU3XVS6G20, Switched, 0U, Vertical, Metal, Black, 30 AC outlet(s)

Long summary description Tripp Lite PDU3XVS6G20 power distribution unit (PDU) 30 AC outlet(s) 0U Black:

Tripp Lite PDU3XVS6G20. PDU types: Switched, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 30 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC309. Certification: Tested to UL60950-1 (USA), CSA (Canada), NOM (Mexico), CE (EN 60950-1), CE / FCC Class A.... Monitoring: Current. Nominal input voltage: 380-415 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.