Tripp Lite logo

Tripp Lite PDU3XVN3G16TAA power distribution unit (PDU) 36 AC outlet(s) 0U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
65815
Info modified on:
10 Aug 2024, 11:59:54
Guarantee:
2-year limited warranty
Long product name Tripp Lite PDU3XVN3G16TAA power distribution unit (PDU) 36 AC outlet(s) 0U Black:

TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 3ft Cord, 0U Vertical

Tripp Lite PDU3XVN3G16TAA power distribution unit (PDU) 36 AC outlet(s) 0U Black:

- Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases
- Monitored 11kW 3 Phase 380/400V input, 220/230V output PDU; 178cm 0U vertical rackmount
- Reports voltage, frequency and load per-phase via built in ethernet interface
- Visual current meter; Toolless button-mount installation
- IEC-309 Red 16A (3P+N+E) 380/400V 3 phase input; .9m line cord
- 30 C13 & 6 C19 single phase 220/230V outlets; Included cord retention brackets
- Temperature, humidity and contact closure monitoring options

Tripp Lite 3 phase Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage, frequency and load levels via built-in network connection. PowerAlert interface supports custom notification of user-specified remote conditions via email, secure web, SNMP, Telnet or SSH interface. PDU output current consumption in amps is displayed per-phase via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers trip.

- Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases
- 11kW 3 phase 380/400V input, 220/230V output Monitored Power Distribution Unit (PDU) with built-in web/network interface
- Attached IEC-309 Red 16A (3P+N+E) 380/400V 3 phase input plug with.9m cord
- 0U / 178cm vertical form factor supports installation in 2 or 4 post equipment racks
- 36 total 220/230V outlets (30 C13, 6 C19) arranged in 3 single-phase output load banks
- Lighted display with scroll-button reports power consumption in amps for all 3 loading banks, IP-address self-identification and 180 degree display rotation for overhead or raised floor power feeds.
- Built-in SNMP/Ethernet interface reports voltage, frequency and PDU loading per-phase via network or secure web browser interface with options for user specified alarm and notification thresholds
- Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
- DHCP/Manual configuration support
- 10/100 Mbps auto-sensing allows optimal communication with 10/100 Base-T networks
- Real-time clock backup maintains the time of day and date even if the PDU is not powered on
- Tiered access privileges allow an administrator and a guest to login via web browser for monitoring
- Alert notifications via email or SNMP traps offer immediate event notification
- Firmware upgrade ability supports future product enhancements.
- Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
- Fully compatible with FREE PowerAlert Network Management System / NMS Software
- Included cord retention brackets keep vital network equipment plugged in and continuously powered
- Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications (set of 2 9mm buttons pre-installed, 2 9mm and 4 6mm spare buttons included)

Short summary description Tripp Lite PDU3XVN3G16TAA power distribution unit (PDU) 36 AC outlet(s) 0U Black:

Tripp Lite PDU3XVN3G16TAA, Monitored, 0U, Three-phase, Vertical, Steel, Black

Long summary description Tripp Lite PDU3XVN3G16TAA power distribution unit (PDU) 36 AC outlet(s) 0U Black:

Tripp Lite PDU3XVN3G16TAA. PDU types: Monitored, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 36 AC outlet(s), AC outlet types: C13 coupler, Power plug: IEC309. Certification: TAA, CE. Monitoring: Humidity, Temperature, Management protocols: HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, Telnet, SSH, FTP, DHCP, BOOTP, NTP. Nominal input voltage: 380-400 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.