location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU330AT6L21 power distribution unit (PDU) 2 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU330AT6L21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU330AT6L21
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:20:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite PDU330AT6L21 power distribution unit (PDU) 2 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Three-phase Monitored 1U Black
  • - LCD
  • - 2 AC outlet(s) C13 coupler, C19 coupler
  • - 8600 W
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDU330AT6L21 power distribution unit (PDU) 2 AC outlet(s) 1U Black :
The short editorial description of Tripp Lite PDU330AT6L21 power distribution unit (PDU) 2 AC outlet(s) 1U Black

8.6kW 3-Phase 208V Monitored/ATS PDU, 2 L21-30P, 6ft Cords, 1U Rack-Mount (0U Vertical outlet accessory sold separately)
More>>>
Tripp Lite PDU330AT6L21 power distribution unit (PDU) 2 AC outlet(s) 1U Black:
The official marketing text of Tripp Lite PDU330AT6L21 power distribution unit (PDU) 2 AC outlet(s) 1U Black as supplied by the manufacturer

Tripp Lite Monitored ATS / Auto Transfer Switch provides a redundant power option for network devices powered by a single input connection. Dual PDU input cords support connection to separate PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input connection. If the primary power source becomes unstable or fails altogether, the ATS will switch over to the secondary power source until the primary input is restored and stable. Monitored PDU features include built-in network interface able to communicate power status, load level and other vital information regarding input power and PDU status. Super-fast switchover between primary and secondary power sources occurs in milliseconds. ATS functionality is supported by any two compatible AC power sources regardless of phase angle, to support a variety of advanced redundant power networking applications. ATS configurations utilizing separate mains circuits, backup generators and even separate utility power grid feeds are fully supported. On-board ATS processor constantly evaluates power quality on both input sources to prevent transfer to the secondary source when unavailable or of lower quality than the primary source. Digital load meter and status LEDs display output current and primary or secondary power availability.

Short summary description Tripp Lite PDU330AT6L21 power distribution unit (PDU) 2 AC outlet(s) 1U Black:
This short summary of the Tripp Lite PDU330AT6L21 power distribution unit (PDU) 2 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU330AT6L21, Monitored, 1U, Three-phase, Horizontal, Steel, Black

Long summary description Tripp Lite PDU330AT6L21 power distribution unit (PDU) 2 AC outlet(s) 1U Black:
This is an auto-generated long summary of Tripp Lite PDU330AT6L21 power distribution unit (PDU) 2 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

Tripp Lite PDU330AT6L21. PDU types: Monitored, Rack capacity: 1U, Type: Three-phase. AC outlets quantity: 2 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: NEMA L21-30P. Supported network protocols: SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP. Nominal input voltage: 208 V, Maximum current: 24 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 16.9 x 26 x 1.69" (429 x 660 x 43 mm), Weight: 26.9 lbs (12.2 kg)

Design
PDU types *
Monitored
Type
Three-phase
Rack capacity *
1U
Mounting
Horizontal
Housing material
Steel
Product color
Black
Display
LCD
Ports & interfaces
AC outlets quantity *
2 AC outlet(s)
Power plug
NEMA L21-30P
AC outlet types *
C13 coupler, C19 coupler
Features
LED indicators
Yes
Management features
Supported network protocols
SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP
Power
Nominal input voltage *
208 V
Power
AC input frequency
50 - 60 Hz
Maximum current *
24 A
Nominal output voltage
208 V
Maximum power
8600 W
Weight & dimensions
Dimensions (WxDxH)
16.9 x 26 x 1.69" (429 x 660 x 43 mm)
Weight
26.9 lbs (12.2 kg)
Packaging data
Package weight
42.5 lbs (19.3 kg)
Package width
28" (711.2 mm)
Package depth
41.5" (1054.1 mm)
Package height
5" (127 mm)
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS