location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P753-015 KVM cable Black 179.9" (4.57 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P753-015 PS/2 (3-in-1) Cable Kit for KVM Switch B007-008, 15 ft. (4.57 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P753-015 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332126085 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 11:43:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P753-015 KVM cable Black 179.9" (4.57 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects a PS/2 computer to a B007-008 KVM switch
  • - Connects a PS/2 computer or PS/2 KVM Switch to a Console Extender Kit
  • - Gold plated copper contacts offer superior conductivity
  • - Double shielding (foil and braid) for maximum EMI/RFI protection
Guarantee: Lifetime limited
Long product name Tripp Lite P753-015 KVM cable Black 179.9" (4.57 m) :
The short editorial description of Tripp Lite P753-015 KVM cable Black 179.9" (4.57 m)

PS/2 (3-in-1) Cable Kit for KVM Switch B007-008, 15 ft. (4.57 m)
More>>>
Tripp Lite P753-015 KVM cable Black 179.9" (4.57 m):
The official marketing text of Tripp Lite P753-015 KVM cable Black 179.9" (4.57 m) as supplied by the manufacturer

Tripp Lite's 15-ft. (4.57 m) PS/2 (3-in-1) KVM cable kit connects a PS/2 computer to a B007-008 KVM switch. It can also be used to connect a PS/2 computer or PS/2 KVM Switch to a Console Extender Kit. This premium 3-in-1 cable is made using innovative cabling that is low profile and super flexible, while maintaining the superior performance exhibited in our other KVM cables. The KVM Switch side of the cable kit consists of a HD15 Female cable, a PS/2 (MiniDIN6) Mouse cable and a PS/2 (MiniDIN6) Keyboard cable. The Computer side of the cable kit consists of a HD15 Male cable, a PS/2 (MiniDIN6) Male Mouse cable and a PS/2 (MiniDIN6) Keyboard cable. All cables are manufactured from superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection.

Connects a PS/2 computer to a B007-008 KVM switch
Connects a PS/2 computer or PS/2 KVM switch to a Console Extender Kit
KVM Switch side of the cable kit consists of a HD15 Female cable, a PS/2 (MiniDIN6) Mouse cable and a PS/2 (MiniDIN6) Keyboard cable
Computer side of the cable kit consists of a HD15 Male cable, a PS/2 (MiniDIN6) Male Mouse cable and a PS/2 (MiniDIN6) Keyboard cable
Innovative, low profile design allows the cable to be incredibly flexible and easy to control
Gold plated copper contacts offer superior conductivity
Double shielding (foil and braid) for maximum EMI/RFI protection

Short summary description Tripp Lite P753-015 KVM cable Black 179.9" (4.57 m):
This short summary of the Tripp Lite P753-015 KVM cable Black 179.9" (4.57 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P753-015, 179.9" (4.57 m), Black, HD15 F, 2x MiniDIN-6, HD15 M, 2x MiniDIN-6, China, 11" (279.4 mm)

Long summary description Tripp Lite P753-015 KVM cable Black 179.9" (4.57 m):
This is an auto-generated long summary of Tripp Lite P753-015 KVM cable Black 179.9" (4.57 m) based on the first three specs of the first five spec groups.

Tripp Lite P753-015. Cable length: 179.9" (4.57 m), Product color: Black, Connector 1: HD15 F, 2x MiniDIN-6. Package width: 11" (279.4 mm), Package depth: 0.799" (20.3 mm), Package height: 7" (177.8 mm). Master (outer) case width: 20" (508 mm), Master (outer) case length: 1.3" (33 mm), Master (outer) case height: 18" (457.2 mm)

Technical details
Master (outer) case GTIN (EAN/UPC)
10037332126082
Performance
Product color
Black
Cable length *
179.9" (4.57 m)
Connector 1
HD15 F, 2x MiniDIN-6
Connector 2
HD15 M, 2x MiniDIN-6
Country of origin
China
Packaging data
Package width
11" (279.4 mm)
Packaging data
Package depth
0.799" (20.3 mm)
Package height
7" (177.8 mm)
Package weight
12 oz (340 g)
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case width
20" (508 mm)
Master (outer) case length
1.3" (33 mm)
Master (outer) case height
18" (457.2 mm)
Master (outer) case weight
7.41 lbs (3.36 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)