location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P582-010-HD-V4A DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 10 ft. (3 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P582-010-HD-V4A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268730 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:04:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Complies with HDCP 2.2 standards to display up-to-date 4K video content
  • - Display Stream Compression (DSC) allows real-time video encoding with low latency
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 3-year limited
Long product name Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black :
The short editorial description of Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black

DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 10 ft. (3 m), TAA
More>>>
Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black:
The official marketing text of Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black as supplied by the manufacturer

Directly Connects Your Computer’s DisplayPort Output to a 4K HDMI Monitor or TV
This active adapter cable lets you use a device with a DisplayPort connector with an HDMI monitor, television or projector. Because the P582-010-HD-V4A is an active adapter, it converts single-mode and dual-mode (DP++) DisplayPort output and can be used with graphics cards that don’t transmit DP++ signals. Male connectors on both ends eliminate the need for a separate DisplayPort adapter and HDMI cable and give you an all-in-one 4K cable solution.

Ideal for High-Definition and 4K Video Applications
The active converter transmits digital video plus audio from your Microsoft Surface, Chromebook, PC, laptop or other device with a female DisplayPort connector. It’s essential for working with high-def image and video files or streaming 4K video in digital signage applications. It supports audio up to 8-channel LPCM, compressed audio (AC-3, DTS), HBR audio formats and a 192 kHz audio frame rate up to 24-bit audio sample size.

Transmits Crystal-Clear 4K Video with HDR, DSC and 4:4:4 Color
The P582-010-HD-V4A supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. This adapter supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Display Stream Compression (DSC) encodes/decodes video in real time with low latency, making this cable ideal for high-performance gaming.

Supports HDCP 2.2 for 4K Installations
The P582-010-HD-V4A supports HDCP 2.2, which protects 4K UHD content from illegal copying and helps you stream 4K Amazon and Netflix content with no complications. The cable is backward compatible with earlier HDCP and DisplayPort generations, as well as pre-4K displays.

Avoid Signal Disruptions with Extra-Secure Connectors
Having a cable come loose accidentally can cause A/V signal loss at the most inconvenient times. Specially designed high-grip HDMI and latching DisplayPort connectors firmly hold the ports on your equipment to help prevent accidental disconnection and signal disruption. With greater port retention than typical connectors, these more secure connectors resist vibrations that can loosen over time. This is especially helpful for ensuring components stay attached in difficult-to-access installations.

Short summary description Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black:
This short summary of the Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P582-010-HD-V4A, 120.1" (3.05 m), DisplayPort, HDMI, Male, Male, Straight

Long summary description Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black:
This is an auto-generated long summary of Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black based on the first three specs of the first five spec groups.

Tripp Lite P582-010-HD-V4A. Cable length: 120.1" (3.05 m), Connector 1: DisplayPort, Connector 2: HDMI. Sustainability certificates: CE, Federal Communications Commission (FCC), REACH, RoHS. Cable diameter: 0.287" (7.3 mm). Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Master (outer) case width: 16" (406.4 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 18" (457.2 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Cable length *
120.1" (3.05 m)
Connector 1 *
DisplayPort
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Male
HDCP
Yes
HDCP version
1.4/2.2
DisplayPort version
1.4
High Dynamic Range (HDR) supported
Yes
Maximum resolution
3840 x 2160 pixels
Supported graphics resolutions
3840 x 2160
Maximum refresh rate
60 Hz
Bend radius (min)
2.87" (7.3 cm)
Product color
Black
Jacket material
Polyvinyl chloride (PVC)
Color sampling
4:4:4
Country of origin
Taiwan
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operational conditions
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), REACH, RoHS
Weight & dimensions
Cable diameter
0.287" (7.3 mm)
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package type
Polybag
Package weight
7.05 oz (200 g)
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case width
16" (406.4 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
18" (457.2 mm)
Master (outer) case weight
4.5 lbs (2.04 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332268737
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)