location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P570-006-MICRO HDMI cable 72" (1.83 m) HDMI Type A (Standard) HDMI Type D (Micro) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P570-006-MICRO HDMI to Micro HDMI Cable with Ethernet, Digital Video with Audio Adapter (M/M), 6 ft. (1.83 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P570-006-MICRO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332165503 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:49:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P570-006-MICRO HDMI cable 72" (1.83 m) HDMI Type A (Standard) HDMI Type D (Micro) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6ft HDMI to Micro HDMI High Speed w/Ethernet Cable
  • - Micro HDMI connector is 50% smaller than standard HDMI
  • - Complies with HDMI v1.4 Type D connections
  • - Full 1080p, 3D, Blu-Ray, Ethernet, Digital Audio transfer
Guarantee: Lifetime limited
Long product name Tripp Lite P570-006-MICRO HDMI cable 72" (1.83 m) HDMI Type A (Standard) HDMI Type D (Micro) Black :
The short editorial description of Tripp Lite P570-006-MICRO HDMI cable 72" (1.83 m) HDMI Type A (Standard) HDMI Type D (Micro) Black

HDMI to Micro HDMI Cable with Ethernet, Digital Video with Audio Adapter (M/M), 6 ft. (1.83 m)
More>>>
Tripp Lite P570-006-MICRO HDMI cable 72" (1.83 m) HDMI Type A (Standard) HDMI Type D (Micro) Black:
The official marketing text of Tripp Lite P570-006-MICRO HDMI cable 72" (1.83 m) HDMI Type A (Standard) HDMI Type D (Micro) Black as supplied by the manufacturer

This HDMI to Micro HDMI High Speed w/Ethernet Audio/Video cable allow devices with Micro-HDMI output ports, such as smartphones and other portable devices, to attach to standard HDMI displays, such as HDTVs, monitors and projectors. Cable complies with HDMI v1.4 specifications and is capable of transferring 1080p, Ethernet, 3D video, as well as digital audio.

Featuring a full 19-pin array like larger HDMI connectors, only in a miniaturized version, the HDMI Micro Connector saves space on portable devices, while allowing the full capabilities of current HDMI v1.4 digital signaling.

Short summary description Tripp Lite P570-006-MICRO HDMI cable 72" (1.83 m) HDMI Type A (Standard) HDMI Type D (Micro) Black:
This short summary of the Tripp Lite P570-006-MICRO HDMI cable 72" (1.83 m) HDMI Type A (Standard) HDMI Type D (Micro) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P570-006-MICRO, 72" (1.83 m), HDMI Type A (Standard), HDMI Type D (Micro), 3D, Black

Long summary description Tripp Lite P570-006-MICRO HDMI cable 72" (1.83 m) HDMI Type A (Standard) HDMI Type D (Micro) Black:
This is an auto-generated long summary of Tripp Lite P570-006-MICRO HDMI cable 72" (1.83 m) HDMI Type A (Standard) HDMI Type D (Micro) Black based on the first three specs of the first five spec groups.

Tripp Lite P570-006-MICRO. Cable length: 72" (1.83 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type D (Micro), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 1.4, 3D, Product color: Black

Features
Cable length *
72" (1.83 m)
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type D (Micro)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
HDMI version
1.4
3D
Yes
Supported video modes
1080p
Connector contacts plating *
Gold
Connector gender
Male/Male
Weight & dimensions
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Weight & dimensions
Package weight
2.12 oz (60 g)
Other features
Country of origin
China
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332165500
Harmonized System (HS) code
8544.42.2000
Master (outer) case width
16" (406.4 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
18" (457.2 mm)
Master (outer) case weight
25.7 oz (730 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P568FA-10M HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black Tripp Lite P568FA-10M HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black
(show image)
P568FA-10M P568FA-10M High-Speed Armored HDMI Fiber Active Optical Cable (AOC) - 4K @ 60 Hz, HDR, 4:4:4, M/M, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-30M-8K6 HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black Tripp Lite P568F-30M-8K6 HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black
(show image)
P568F-30M-8K6 P568F-30M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-25M-8K6 HDMI cable 984.3" (25 m) HDMI Type A (Standard) Black Tripp Lite P568F-25M-8K6 HDMI cable 984.3" (25 m) HDMI Type A (Standard) Black
(show image)
P568F-25M-8K6 P568F-25M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 25 m (82 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-10M-8K6 HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black Tripp Lite P568F-10M-8K6 HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black
(show image)
P568F-10M-8K6 P568F-10M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-30M-W HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black Tripp Lite P568FA-30M-W HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black
(show image)
P568FA-30M-W P568FA-30M-W High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors - 4K @ 60 Hz, HDR, IP68, M/M, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black Tripp Lite P568FA-20M HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black
(show image)
P568FA-20M P568FA-20M High-Speed Armored HDMI Fiber Active Optical Cable (AOC) - 4K @ 60 Hz, HDR, 4:4:4, M/M, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P568AB-006 P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-020-CL2 HDMI cable 239.8" (6.09 m) HDMI Type A (Standard) Black Tripp Lite P569-020-CL2 HDMI cable 239.8" (6.09 m) HDMI Type A (Standard) Black
(show image)
P569-020-CL2 P569-020-CL2 High-Speed HDMI Cable with Ethernet (M/M), UHD 4K, 4:4:4, CL2 Rated, Black, 20 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-003-8K6 HDMI cable 35.4" (0.9 m) HDMI Type A (Standard) Black Tripp Lite P568-003-8K6 HDMI cable 35.4" (0.9 m) HDMI Type A (Standard) Black
(show image)
P568-003-8K6 P568-003-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 3 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-045-HD-CL2 HDMI cable 540.2" (13.7 m) HDMI Type A (Standard) Black Tripp Lite P568-045-HD-CL2 HDMI cable 540.2" (13.7 m) HDMI Type A (Standard) Black
(show image)
P568-045-HD-CL2 P568-045-HD-CL2 High-Speed HDMI Cable with Ethernet (M/M) - 4K, No Signal Booster Needed, CL2 Rated, Black, 45 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)