location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P569-003 HDMI cable 35.8" (0.91 m) HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P569-003 High Speed HDMI Cable with Ethernet, UHD 4K, Digital Video with Audio (M/M), 3 ft. (0.91 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P569-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332160645 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P569-003 HDMI cable 35.8" (0.91 m) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3-ft. (0.91 m) High Speed with Ethernet HDMI cable v1.4
  • - Supports transmission speeds up to 18 Gbps
  • - Backward compatible to previous HDMI generations
  • - Video mirroring with iPad2
Guarantee: Lifetime limited
Long product name Tripp Lite P569-003 HDMI cable 35.8" (0.91 m) HDMI Type A (Standard) Black :
The short editorial description of Tripp Lite P569-003 HDMI cable 35.8" (0.91 m) HDMI Type A (Standard) Black

High Speed HDMI Cable with Ethernet, UHD 4K, Digital Video with Audio (M/M), 3 ft. (0.91 m)
More>>>
Tripp Lite P569-003 HDMI cable 35.8" (0.91 m) HDMI Type A (Standard) Black:
The official marketing text of Tripp Lite P569-003 HDMI cable 35.8" (0.91 m) HDMI Type A (Standard) Black as supplied by the manufacturer

3-ft. (0.91 m) High Speed with Ethernet HDMI cable v1.4
Supports transmission speeds up to 18 Gbps
Backward compatible to previous HDMI generations
Fully molded cables, with Gold plated connectors assures long life
Perfect for connecting an iPad2 to an HDTV (video mirroring) to watch movies, play games, surf the web and display presentations

Short summary description Tripp Lite P569-003 HDMI cable 35.8" (0.91 m) HDMI Type A (Standard) Black:
This short summary of the Tripp Lite P569-003 HDMI cable 35.8" (0.91 m) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P569-003, 35.8" (0.91 m), HDMI Type A (Standard), HDMI Type A (Standard), 4096 x 2160 pixels, 3D, Black

Long summary description Tripp Lite P569-003 HDMI cable 35.8" (0.91 m) HDMI Type A (Standard) Black:
This is an auto-generated long summary of Tripp Lite P569-003 HDMI cable 35.8" (0.91 m) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Tripp Lite P569-003. Cable length: 35.8" (0.91 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 1.4, 3D, Maximum resolution: 4096 x 2160 pixels, Data transfer rate: 10.2 Gbit/s, Product color: Black

Brand Image Article code product Stock Price from
Tripp Lite P569-020-MF-ACT HDMI cable 240.2" (6.1 m) HDMI Type A (Standard) Black, Gray Tripp Lite P569-020-MF-ACT HDMI cable 240.2" (6.1 m) HDMI Type A (Standard) Black, Gray
(show image)
P569-020-MF-ACT P569-020-MF-ACT HDMI Extension Cable with Active Repeater (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 20 ft. (6.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P569AB-006 P569AB-006 Safe-IT High-Speed HDMI Antibacterial Cable with Ethernet (M/M), UHD 4K 60 Hz, 4:4:4, Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P568AB-006 P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-003-8K6 HDMI cable 35.4" (0.9 m) HDMI Type A (Standard) Black Tripp Lite P568-003-8K6 HDMI cable 35.4" (0.9 m) HDMI Type A (Standard) Black
(show image)
P568-003-8K6 P568-003-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 3 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-006-8K6 HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black Tripp Lite P568-006-8K6 HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black
(show image)
P568-006-8K6 P568-006-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-010-8K6 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black Tripp Lite P568-010-8K6 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black
(show image)
P568-010-8K6 P568-010-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 10 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-30M-FBR HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black Tripp Lite P568-30M-FBR HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black
(show image)
P568-30M-FBR P568-30M-FBR 4K HDMI Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4 (M/M), 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-020-2B-MF HDMI cable 239.8" (6.09 m) HDMI Type A (Standard) Beige, Black Tripp Lite P569-020-2B-MF HDMI cable 239.8" (6.09 m) HDMI Type A (Standard) Beige, Black
(show image)
P569-020-2B-MF P569-020-2B-MF High-Speed HDMI Extension Cable (M/F) - 4K 60 Hz, HDR, 4:4:4, Gripping Connector, 20 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-006-BK-GRP HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P568-006-BK-GRP HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P568-006-BK-GRP P568-006-BK-GRP High-Speed HDMI Cable, Gripping Connectors, 4K (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-010-CERT HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black, Magenta Tripp Lite P569-010-CERT HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black, Magenta
(show image)
P569-010-CERT P569-010-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 10 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)